EPCOS AG Fixed Inductors B82477G4105M000

Description
1mH Shielded Wirewound Inductor 550mA 1.68Ohm Max Nonstandard
Request a Quote Datasheet
Description
1mH Shielded Wirewound Inductor 550mA 1.68Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82477G4105M000CT-ND - DigiKey
Thief River Falls, MN, United States
1mH Shielded Wirewound Inductor 550mA 1.68Ohm Max Nonstandard

1mH Shielded Wirewound Inductor 550mA 1.68Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-B82477G4105M000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1MH 550MA 1.68 OHM SMD

FIXED IND 1MH 550MA 1.68 OHM SMD

Buy Now Datasheet
Fixed Inductors - 495-B82477G4105M000TR-ND - DigiKey
Thief River Falls, MN, United States
1mH Shielded Wirewound Inductor 550mA 1.68Ohm Max Nonstandard

1mH Shielded Wirewound Inductor 550mA 1.68Ohm Max Nonstandard

Buy Now Datasheet
1000uH 100KHz 0.55A Inductor and Choke - 71-B82477G4105M000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1000uH 100KHz 0.55A Inductor and Choke
71-B82477G4105M000
1000uH 100KHz 0.55A Inductor and Choke 71-B82477G4105M000
Inductor Power Shielded Wirewound 1000uH 20% 100KHz Ferrite 0.55A 1.68Ohm DCR T/R Product overview: B82477G4105M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uH, 100KHz, 0.55A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1000uH, 100KHz, 0.55A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477G4105M000 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 1000uH 20% 100KHz Ferrite 0.55A 1.68Ohm DCR T/R Product overview: B82477G4105M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uH, 100KHz, 0.55A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1000uH, 100KHz, 0.55A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477G4105M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 1Mh, 650Ma, Smd; Inductance Epcos - 38K0122 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1Mh, 650Ma, Smd; Inductance Epcos
38K0122
Inductor, Shielded, 1Mh, 650Ma, Smd; Inductance Epcos 38K0122
INDUCTOR, SHIELDED, 1MH, 650MA, SMD; Inductance:1mH; RMS Current (Irms):550mA; Inductor Construction:Shielde d; Saturation Current (Isat):650mA; Product Range:B82477G4 Series; DC Resistance Max:1.68ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1MH, 650MA, SMD; Inductance:1mH; RMS Current (Irms):550mA; Inductor Construction:Shielded; Saturation Current (Isat):650mA; Product Range:B82477G4 Series; DC Resistance Max:1.68ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82477G4105M000CT-ND 71-B82477G4105M000 38K0122
Product Name Fixed Inductors 1000uH 100KHz 0.55A Inductor and Choke Inductor, Shielded, 1Mh, 650Ma, Smd; Inductance Epcos
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8110 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 20000 to ? microH
View Details
3 suppliers
Adjustable Inductors - 1956-1085-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 120
View Details
2 suppliers