EPCOS AG 68uH 1KHz 1.5A Inductor and Choke B82477G2683M

Description
Inductor Power Shielded Wirewound 68uH 20% 1KHz Ferrite 1.5A 0.12Ohm DCR T/R Product overview: B82477G2683M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uH, 1KHz, 1.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68uH, 1KHz, 1.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477G2683M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 68uH 20% 1KHz Ferrite 1.5A 0.12Ohm DCR T/R Product overview: B82477G2683M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uH, 1KHz, 1.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68uH, 1KHz, 1.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477G2683M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
68uH 1KHz 1.5A Inductor and Choke - 71-B82477G2683M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
68uH 1KHz 1.5A Inductor and Choke
71-B82477G2683M
68uH 1KHz 1.5A Inductor and Choke 71-B82477G2683M
Inductor Power Shielded Wirewound 68uH 20% 1KHz Ferrite 1.5A 0.12Ohm DCR T/R Product overview: B82477G2683M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uH, 1KHz, 1.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68uH, 1KHz, 1.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477G2683M can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 68uH 20% 1KHz Ferrite 1.5A 0.12Ohm DCR T/R Product overview: B82477G2683M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uH, 1KHz, 1.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68uH, 1KHz, 1.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477G2683M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - B82477G2683M
752175-B82477G2683M
Fixed Inductors - B82477G2683M 752175-B82477G2683M
Manufacturer: EPCOS (TDK) Win Source Part Number: 752175-B82477G2683M Manufacturer Homepage: www.epcos.com Reference case: SMD Reference Date Code: 1637+Rohs Popularity: Low Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 752175-B82477G2683M
Manufacturer Homepage: www.epcos.com
Reference case: SMD
Reference Date Code: 1637+Rohs
Popularity: Low
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82477G2683M 752175-B82477G2683M
Product Name 68uH 1KHz 1.5A Inductor and Choke Fixed Inductors - B82477G2683M
Mounting Option Surface Mount
Technology Power
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZP2AFTTD102PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 2455694 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Core Material Ferrite
Rated DC Current 400 milliamps
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details