330µH Shielded Wirewound Inductor 680mA 510mOhm Max Nonstandard
FIXED IND 330UH 680MA 510 MOHM
FIXED IND 330UH 680MA 510 MOHM
FIXED IND 330UH 680MA 510MOHM SM Product overview: B82477G2334M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 680MA, 510MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 680MA, 510MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477G2334M000 can be used for catalog matching and distributor lookup.
Manufacturer: EPCOS (TDK)
Win Source Part Number: 863251-B82477G2334M0
Series: B82477G2
Operating Temperature Range: -55°C ~ 125°C
Features: 330 µH Shielded Wirewound Inductor 680 mA 510mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: B82477G2334M-ND, B82477G2334M
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 495-B82477G2334M000TR-ND | 71-B82477G2334M000 | 863251-B82477G2334M000 |
| Product Name | Fixed Inductors | 330UH 680MA 510MOHM Inductor and Choke | Fixed Inductors - B82477G2334M000 |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | ||
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |