EPCOS AG Inductors, Coils, Chokes - Fixed Inductors B82477G2104M000

Description
Win Source Part Number: 1315184-B82477G2104M 000 Category: Inductors, Coils, Chokes>Fixed Inductors Series: B82477G2 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 100 µH Height - Seated (Max): 0.236" (6.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 160mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.484" L x 0.484" W (12.30mm x 12.30mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.3 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: EPCOS - TDK Electronics
Request a Quote Datasheet
Description
Win Source Part Number: 1315184-B82477G2104M 000 Category: Inductors, Coils, Chokes>Fixed Inductors Series: B82477G2 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 100 µH Height - Seated (Max): 0.236" (6.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 160mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.484" L x 0.484" W (12.30mm x 12.30mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.3 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: EPCOS - TDK Electronics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1315184-B82477G2104M000
Inductors, Coils, Chokes - Fixed Inductors 1315184-B82477G2104M000
Win Source Part Number: 1315184-B82477G2104M 000 Category: Inductors, Coils, Chokes>Fixed Inductors Series: B82477G2 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 100 µH Height - Seated (Max): 0.236" (6.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 160mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.484" L x 0.484" W (12.30mm x 12.30mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.3 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: EPCOS - TDK Electronics

Win Source Part Number: 1315184-B82477G2104M000
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: B82477G2
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 100 µH
Height - Seated (Max): 0.236" (6.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 160mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.484" L x 0.484" W (12.30mm x 12.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.3 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: EPCOS - TDK Electronics

Buy Now Datasheet
Fixed Inductors - 495-2697-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2697-1-ND
Fixed Inductors 495-2697-1-ND
100µH Shielded Wirewound Inductor 1.3A 160mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 1.3A 160mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-2697-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2697-2-ND
Fixed Inductors 495-2697-2-ND
100µH Shielded Wirewound Inductor 1.3A 160mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 1.3A 160mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-2697-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2697-6-ND
Fixed Inductors 495-2697-6-ND
100µH Shielded Wirewound Inductor 1.3A 160mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 1.3A 160mOhm Max Nonstandard

Buy Now Datasheet
100uH 1KHz 1.3A Inductor and Choke - 71-B82477G2104M000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100uH 1KHz 1.3A Inductor and Choke
71-B82477G2104M000
100uH 1KHz 1.3A Inductor and Choke 71-B82477G2104M000
Inductor Power Shielded Wirewound 100uH 20% 1KHz Ferrite 1.3A 0.16Ohm DCR T/R Product overview: B82477G2104M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uH, 1KHz, 1.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100uH, 1KHz, 1.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477G2104M000 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 100uH 20% 1KHz Ferrite 1.3A 0.16Ohm DCR T/R Product overview: B82477G2104M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uH, 1KHz, 1.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100uH, 1KHz, 1.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477G2104M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Inductor, Smd, 100Uh, 1.3A, 20%; Inductance Epcos - 59T9588 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, Smd, 100Uh, 1.3A, 20%; Inductance Epcos
59T9588
Power Inductor, Smd, 100Uh, 1.3A, 20%; Inductance Epcos 59T9588
POWER INDUCTOR, SMD, 100UH, 1.3A, 20%; Inductance:100µH; RMS Current (Irms):1.3A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:B82477G2 Series; Power Inductor Case:12.3mm x 12.3mm x 6mm RoHS Compliant: Yes

POWER INDUCTOR, SMD, 100UH, 1.3A, 20%; Inductance:100µH; RMS Current (Irms):1.3A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:B82477G2 Series; Power Inductor Case:12.3mm x 12.3mm x 6mm RoHS Compliant: Yes

Supplier's Site
Power Inductor, Smd, 100Uh, 1.3A, 20%, Full Reel; Inductance Epcos - 29M3729 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, Smd, 100Uh, 1.3A, 20%, Full Reel; Inductance Epcos
29M3729
Power Inductor, Smd, 100Uh, 1.3A, 20%, Full Reel; Inductance Epcos 29M3729
POWER INDUCTOR, SMD, 100UH, 1.3A, 20%, FULL REEL; Inductance:100µH; RMS Current (Irms):1.3A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:B82477G2 Series; DC Resistance Max:0.16ohm; Product Length:12.3mmRoHS Compliant: Yes

POWER INDUCTOR, SMD, 100UH, 1.3A, 20%, FULL REEL; Inductance:100µH; RMS Current (Irms):1.3A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:B82477G2 Series; DC Resistance Max:0.16ohm; Product Length:12.3mmRoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, B82477G2 Series, 100 H, 20%, Shielded, 0.16 Ohm, 1.3 A Rohs Compliant Epcos - 33P6659 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, B82477G2 Series, 100 H, 20%, Shielded, 0.16 Ohm, 1.3 A Rohs Compliant Epcos
33P6659
Surface Mount Power Inductor, B82477G2 Series, 100 H, 20%, Shielded, 0.16 Ohm, 1.3 A Rohs Compliant Epcos 33P6659
Surface Mount Power Inductor, B82477G2 Series, 100 H, 20%, Shielded, 0.16 ohm, 1.3 A RoHS Compliant: Yes

Surface Mount Power Inductor, B82477G2 Series, 100 H, 20%, Shielded, 0.16 ohm, 1.3 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1315184-B82477G2104M000 495-2697-1-ND 71-B82477G2104M000 59T9588 29M3729 33P6659
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors 100uH 1KHz 1.3A Inductor and Choke Power Inductor, Smd, 100Uh, 1.3A, 20%; Inductance Epcos Power Inductor, Smd, 100Uh, 1.3A, 20%, Full Reel; Inductance Epcos Surface Mount Power Inductor, B82477G2 Series, 100 H, 20%, Shielded, 0.16 Ohm, 1.3 A Rohs Compliant Epcos
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Standard; Wirewound Power
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2152SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 1-2176075-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0018 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N4 0201DS-7N4XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details