EPCOS AG 100uH 1KHz 1.3A Inductor and Choke B82477G2104M

Description
Inductor Power Shielded Wirewound 100uH 20% 1KHz Ferrite 1.3A 0.16Ohm DCR T/R Product overview: B82477G2104M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uH, 1KHz, 1.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100uH, 1KHz, 1.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477G2104M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 100uH 20% 1KHz Ferrite 1.3A 0.16Ohm DCR T/R Product overview: B82477G2104M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uH, 1KHz, 1.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100uH, 1KHz, 1.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477G2104M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100uH 1KHz 1.3A Inductor and Choke - 71-B82477G2104M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100uH 1KHz 1.3A Inductor and Choke
71-B82477G2104M
100uH 1KHz 1.3A Inductor and Choke 71-B82477G2104M
Inductor Power Shielded Wirewound 100uH 20% 1KHz Ferrite 1.3A 0.16Ohm DCR T/R Product overview: B82477G2104M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uH, 1KHz, 1.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100uH, 1KHz, 1.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477G2104M can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 100uH 20% 1KHz Ferrite 1.3A 0.16Ohm DCR T/R Product overview: B82477G2104M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uH, 1KHz, 1.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100uH, 1KHz, 1.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477G2104M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - B82477G2104M - 1047967-B82477G2104M - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - B82477G2104M
1047967-B82477G2104M
Fixed Inductors - B82477G2104M 1047967-B82477G2104M
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047967-B82477G2104M Packaging: Cut Tape Termination: SMD/SMT Current Rating: 1.3 A Length: 12.3 mm Shielding: Shielded Inductance: 100 µH Height - Seated (Max): 5.9944 mm Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 1 kHz Core Material: Ferrite Military Standard: Not DC Current: 1.3 A Composition: Wirewound Height: 6 mm Weight: 3.200009 g Number of Pins: 2 Width: 12.2936 mm Categories: Fixed Inductors DC Resistance (DCR): 160 mΩ Case / Package: Nonstandard Alternative Parts (Cross-Reference): 74477120; SRR1208-101YL; SLF12565T-101M1R6-H; #B953AS-101M=P3; SRR1206-101YL; SLF10145T-101M1R0-PF ; Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Depth: 12.3 mm Lead Free: Yes Max DC Current: 1.3 A Mount: Surface Mount RoHS: Compliant Radiation Hardening: No RMS Current (Irms): 1.3 A Schedule B: 8504500000, 8504500000 Series Resistance: 160 mΩ REACH SVHC: Unknown Inductance Tolerance: 20 %

Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1047967-B82477G2104M
Packaging: Cut Tape
Termination: SMD/SMT
Current Rating: 1.3 A
Length: 12.3 mm
Shielding: Shielded
Inductance: 100 µH
Height - Seated (Max): 5.9944 mm
Mounting: SMD (SMT)
Tolerance: 20 %
Test Frequency: 1 kHz
Core Material: Ferrite
Military Standard: Not
DC Current: 1.3 A
Composition: Wirewound
Height: 6 mm
Weight: 3.200009 g
Number of Pins: 2
Width: 12.2936 mm
Categories: Fixed Inductors
DC Resistance (DCR): 160 mΩ
Case / Package: Nonstandard
Alternative Parts (Cross-Reference): 74477120; SRR1208-101YL; SLF12565T-101M1R6-H; #B953AS-101M=P3; SRR1206-101YL; SLF10145T-101M1R0-PF;
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Depth: 12.3 mm
Lead Free: Yes
Max DC Current: 1.3 A
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
RMS Current (Irms): 1.3 A
Schedule B: 8504500000, 8504500000
Series Resistance: 160 mΩ
REACH SVHC: Unknown
Inductance Tolerance: 20 %

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82477G2104M 1047967-B82477G2104M
Product Name 100uH 1KHz 1.3A Inductor and Choke Fixed Inductors - B82477G2104M
Mounting Option Surface Mount Surface Mount Technology
Technology Power Standard; Wirewound
Core Material Ferrite Ferrite
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Packing Method Tape and Reel Tape Reel; Cut Tape
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R47M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-6 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 12.5 to ? microH
Rated DC Current 6800 milliamps
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2105JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details