Shielded 2 Coil Inductor Array 15.6µH Inductance - Connected in Series 3.9µH Inductance - Connected in Parallel 9mOhm Max DC Resistance (DCR) - Parallel Nonstandard
Shielded 2 Coil Inductor Array 15.6µH Inductance - Connected in Series 3.9µH Inductance - Connected in Parallel 9mOhm Max DC Resistance (DCR) - Parallel Nonstandard
Shielded 2 Coil Inductor Array 15.6µH Inductance - Connected in Series 3.9µH Inductance - Connected in Parallel 9mOhm Max DC Resistance (DCR) - Parallel Nonstandard
INDUCTOR, 3.9UH, SHIELDED, 7.05A ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 495-B82477D6392M603CT-ND | 75AH8802 |
| Product Name | Arrays, Signal Transformers | Inductor, 3.9Uh, Shielded, 7.05A Rohs Compliant Epcos |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Inductance Tolerance | 20 (+/- %) | |
| DCR | 0.0090 to 0.0360 ohms |