EPCOS AG Arrays, Signal Transformers B82477D4683M900

Description
Shielded 2 Coil Inductor Array 272µH Inductance - Connected in Series 68µH Inductance - Connected in Parallel 107.5mOhm Max DC Resistance (DCR) - Parallel Nonstandard
Request a Quote Datasheet
Description
Shielded 2 Coil Inductor Array 272µH Inductance - Connected in Series 68µH Inductance - Connected in Parallel 107.5mOhm Max DC Resistance (DCR) - Parallel Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - 495-B82477D4683M900DKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
495-B82477D4683M900DKR-ND
Arrays, Signal Transformers 495-B82477D4683M900DKR-ND
Shielded 2 Coil Inductor Array 272µH Inductance - Connected in Series 68µH Inductance - Connected in Parallel 107.5mOhm Max DC Resistance (DCR) - Parallel Nonstandard

Shielded 2 Coil Inductor Array 272µH Inductance - Connected in Series 68µH Inductance - Connected in Parallel 107.5mOhm Max DC Resistance (DCR) - Parallel Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - 495-B82477D4683M900CT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
495-B82477D4683M900CT-ND
Arrays, Signal Transformers 495-B82477D4683M900CT-ND
Shielded 2 Coil Inductor Array 272µH Inductance - Connected in Series 68µH Inductance - Connected in Parallel 107.5mOhm Max DC Resistance (DCR) - Parallel Nonstandard

Shielded 2 Coil Inductor Array 272µH Inductance - Connected in Series 68µH Inductance - Connected in Parallel 107.5mOhm Max DC Resistance (DCR) - Parallel Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - 495-B82477D4683M900TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
495-B82477D4683M900TR-ND
Arrays, Signal Transformers 495-B82477D4683M900TR-ND
Shielded 2 Coil Inductor Array 272µH Inductance - Connected in Series 68µH Inductance - Connected in Parallel 107.5mOhm Max DC Resistance (DCR) - Parallel Nonstandard

Shielded 2 Coil Inductor Array 272µH Inductance - Connected in Series 68µH Inductance - Connected in Parallel 107.5mOhm Max DC Resistance (DCR) - Parallel Nonstandard

Buy Now Datasheet
Power Inductor, 68Uh, Shielded, 1.89A Rohs Compliant Epcos - 28AK7810 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 68Uh, Shielded, 1.89A Rohs Compliant Epcos
28AK7810
Power Inductor, 68Uh, Shielded, 1.89A Rohs Compliant Epcos 28AK7810
POWER INDUCTOR, 68UH, SHIELDED, 1.89A ROHS COMPLIANT: YES

POWER INDUCTOR, 68UH, SHIELDED, 1.89A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82477D4683M900DKR-ND 28AK7810
Product Name Arrays, Signal Transformers Power Inductor, 68Uh, Shielded, 1.89A Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Inductance Tolerance 20 (+/- %)
DCR 0.1075 to 0.4300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-150-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
High Current Rod Core Inductor - FIRCH-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.54 microH
DCR 0.0055 ohms
View Details
4 suppliers
Fixed Inductors - 1674-CL0805-J103JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details