EPCOS AG 47UH 2.44A 145 MOHM Inductor and Choke B82477D4473M900

Description
FIXED IND 47UH 2.44A 145 MOHM Product overview: B82477D4473M900 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UH, 2.44A, 145 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47UH, 2.44A, 145 MOHM, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-B82477D4473M900 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 47UH 2.44A 145 MOHM Product overview: B82477D4473M900 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UH, 2.44A, 145 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47UH, 2.44A, 145 MOHM, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-B82477D4473M900 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
47UH 2.44A 145 MOHM Inductor and Choke - 73-B82477D4473M900 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47UH 2.44A 145 MOHM Inductor and Choke
73-B82477D4473M900
47UH 2.44A 145 MOHM Inductor and Choke 73-B82477D4473M900
FIXED IND 47UH 2.44A 145 MOHM Product overview: B82477D4473M900 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UH, 2.44A, 145 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47UH, 2.44A, 145 MOHM, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-B82477D4473M900 can be used for catalog matching and distributor lookup.

FIXED IND 47UH 2.44A 145 MOHM Product overview: B82477D4473M900 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UH, 2.44A, 145 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47UH, 2.44A, 145 MOHM, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-B82477D4473M900 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Arrays, Signal Transformers - 495-B82477D4473M900TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
495-B82477D4473M900TR-ND
Arrays, Signal Transformers 495-B82477D4473M900TR-ND
Shielded 2 Coil Inductor Array 188µH Inductance - Connected in Series 47µH Inductance - Connected in Parallel 72.5mOhm Max DC Resistance (DCR) - Parallel Nonstandard

Shielded 2 Coil Inductor Array 188µH Inductance - Connected in Series 47µH Inductance - Connected in Parallel 72.5mOhm Max DC Resistance (DCR) - Parallel Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - 495-B82477D4473M900DKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
495-B82477D4473M900DKR-ND
Arrays, Signal Transformers 495-B82477D4473M900DKR-ND
Shielded 2 Coil Inductor Array 188µH Inductance - Connected in Series 47µH Inductance - Connected in Parallel 72.5mOhm Max DC Resistance (DCR) - Parallel Nonstandard

Shielded 2 Coil Inductor Array 188µH Inductance - Connected in Series 47µH Inductance - Connected in Parallel 72.5mOhm Max DC Resistance (DCR) - Parallel Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - 495-B82477D4473M900CT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
495-B82477D4473M900CT-ND
Arrays, Signal Transformers 495-B82477D4473M900CT-ND
Shielded 2 Coil Inductor Array 188µH Inductance - Connected in Series 47µH Inductance - Connected in Parallel 72.5mOhm Max DC Resistance (DCR) - Parallel Nonstandard

Shielded 2 Coil Inductor Array 188µH Inductance - Connected in Series 47µH Inductance - Connected in Parallel 72.5mOhm Max DC Resistance (DCR) - Parallel Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Arrays, Signal Transformers
958424-B82477D4473M900
Inductors, Coils, Chokes - Arrays, Signal Transformers 958424-B82477D4473M900
Win Source Part Number: 958424-B82477D4473M9 00 Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: B82477D4*M900 Package: Tape & Reel Shielding: Shielded Standard Package: 350 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Height: 0.335" (8.50mm) Number of Coils: 2 Inductance - Connected In Series: 188 µH Inductance - Connected In Parallel: 47 µH Current Rating - Series: 2.44 A Current Saturation - Parallel: 3.3 A Current Saturation - Series: 1.65 A DC Resistance (DCR) - Parallel: 72.5mOhm Max DC Resistance (DCR) - Series: 290mOhm Max Package / Case: Nonstandard Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Mfr: EPCOS - TDK Electronics Other Names: 495-B82477D4473M900T R,495-B82477D4473M90 0CT,B82477D4473M9,49 5-B82477D4473M900DKR

Win Source Part Number: 958424-B82477D4473M900
Category: Inductors, Coils, Chokes>Arrays, Signal Transformers
Series: B82477D4*M900
Package: Tape & Reel
Shielding: Shielded
Standard Package: 350
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Height: 0.335" (8.50mm)
Number of Coils: 2
Inductance - Connected In Series: 188 µH
Inductance - Connected In Parallel: 47 µH
Current Rating - Series: 2.44 A
Current Saturation - Parallel: 3.3 A
Current Saturation - Series: 1.65 A
DC Resistance (DCR) - Parallel: 72.5mOhm Max
DC Resistance (DCR) - Series: 290mOhm Max
Package / Case: Nonstandard
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.8000
Mfr: EPCOS - TDK Electronics
Other Names: 495-B82477D4473M900TR,495-B82477D4473M900CT,B82477D4473M9,495-B82477D4473M900DKR

Buy Now Datasheet
Power Inductor, 47Uh, Shielded, 2.44A Rohs Compliant Epcos - 28AK7808 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 47Uh, Shielded, 2.44A Rohs Compliant Epcos
28AK7808
Power Inductor, 47Uh, Shielded, 2.44A Rohs Compliant Epcos 28AK7808
POWER INDUCTOR, 47UH, SHIELDED, 2.44A ROHS COMPLIANT: YES

POWER INDUCTOR, 47UH, SHIELDED, 2.44A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 73-B82477D4473M900 495-B82477D4473M900TR-ND 958424-B82477D4473M900 28AK7808
Product Name 47UH 2.44A 145 MOHM Inductor and Choke Arrays, Signal Transformers Inductors, Coils, Chokes - Arrays, Signal Transformers Power Inductor, 47Uh, Shielded, 2.44A Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Wirewound
Core Material Ferrite
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5746-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 1624112-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0680 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details