EPCOS AG Arrays, Signal Transformers B82477D4472M000

Description
Shielded 2 Coil Inductor Array 18.8µH Inductance - Connected in Series 4.7µH Inductance - Connected in Parallel 13mOhm Max DC Resistance (DCR) - Parallel Nonstandard
Request a Quote Datasheet
Description
Shielded 2 Coil Inductor Array 18.8µH Inductance - Connected in Series 4.7µH Inductance - Connected in Parallel 13mOhm Max DC Resistance (DCR) - Parallel Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - 495-76996-6-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
495-76996-6-ND
Arrays, Signal Transformers 495-76996-6-ND
Shielded 2 Coil Inductor Array 18.8µH Inductance - Connected in Series 4.7µH Inductance - Connected in Parallel 13mOhm Max DC Resistance (DCR) - Parallel Nonstandard

Shielded 2 Coil Inductor Array 18.8µH Inductance - Connected in Series 4.7µH Inductance - Connected in Parallel 13mOhm Max DC Resistance (DCR) - Parallel Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - 495-76996-1-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
495-76996-1-ND
Arrays, Signal Transformers 495-76996-1-ND
Shielded 2 Coil Inductor Array 18.8µH Inductance - Connected in Series 4.7µH Inductance - Connected in Parallel 13mOhm Max DC Resistance (DCR) - Parallel Nonstandard

Shielded 2 Coil Inductor Array 18.8µH Inductance - Connected in Series 4.7µH Inductance - Connected in Parallel 13mOhm Max DC Resistance (DCR) - Parallel Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - 495-76996-2-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
495-76996-2-ND
Arrays, Signal Transformers 495-76996-2-ND
Shielded 2 Coil Inductor Array 18.8µH Inductance - Connected in Series 4.7µH Inductance - Connected in Parallel 13mOhm Max DC Resistance (DCR) - Parallel Nonstandard

Shielded 2 Coil Inductor Array 18.8µH Inductance - Connected in Series 4.7µH Inductance - Connected in Parallel 13mOhm Max DC Resistance (DCR) - Parallel Nonstandard

Buy Now Datasheet
Inductor, 4.7Uh, Shielded, 5A Rohs Compliant Epcos - 29AJ4387 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, Shielded, 5A Rohs Compliant Epcos
29AJ4387
Inductor, 4.7Uh, Shielded, 5A Rohs Compliant Epcos 29AJ4387
INDUCTOR, 4.7UH, SHIELDED, 5A ROHS COMPLIANT: YES

INDUCTOR, 4.7UH, SHIELDED, 5A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-76996-6-ND 29AJ4387
Product Name Arrays, Signal Transformers Inductor, 4.7Uh, Shielded, 5A Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Inductance Tolerance 20 (+/- %)
DCR 0.0130 to 0.0520 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0027uH 250MHz 0.64A Inductor and Choke - 71-0402CS-2N7XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0027 microH
Inductance Tolerance 2 (+/- %)
View Details
Rod Core Inductor - RC-10 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.0980 ohms
View Details
4 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3-137-414-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details