Shielded 2 Coil Inductor Array 132µH Inductance - Connected in Series 33µH Inductance - Connected in Parallel 55mOhm Max DC Resistance (DCR) - Parallel Nonstandard
Shielded 2 Coil Inductor Array 132µH Inductance - Connected in Series 33µH Inductance - Connected in Parallel 55mOhm Max DC Resistance (DCR) - Parallel Nonstandard
Shielded 2 Coil Inductor Array 132µH Inductance - Connected in Series 33µH Inductance - Connected in Parallel 55mOhm Max DC Resistance (DCR) - Parallel Nonstandard
Inductor Power Shielded Wirewound 33uH 20% 100KHz Ferrite 2.3A 0.11Ohm DCR T/R Automotive AEC-Q200 Product overview: B82477D4333M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 33uH, 100KHz, 2.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 33uH, 100KHz, 2.3A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477D4333M000 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1172368-B82477D4333M
Category: Inductors, Coils, Chokes>Arrays, Signal Transformers
Series: B82477D4
Package: Tape & Reel
Shielding: Shielded
Standard Package: 350
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Height: 0.335" (8.50mm)
Number of Coils: 2
Inductance - Connected In Series: 132 µH
Inductance - Connected In Parallel: 33 µH
Current Rating - Series: 2.3 A
Current Saturation - Parallel: 3.8 A
Current Saturation - Series: 1.9 A
DC Resistance (DCR) - Parallel: 55mOhm Max
DC Resistance (DCR) - Series: 220mOhm Max
Package / Case: Nonstandard
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: EPCOS - TDK Electronics
Other Names: B82477D4333M000-ND,4
INDUCTOR, 33UH, 1.65A, 20%, POWER; Product Range:B82477D4 Series; Inductance, Parallel:33µH; RMS Current - Parallel:2.3A; Saturation Current - Parallel:3.8A; Coupled Inductor Case:12.5mm x 12.5mm x 8.5mm; DC Resistance Max - RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 495-B82477D4333M000TR-ND | 71-B82477D4333M000 | 1172368-B82477D4333M000 | 55W2274 |
| Product Name | Arrays, Signal Transformers | Automotive 33uH 100KHz 2.3A Inductor and Choke | Inductors, Coils, Chokes - Arrays, Signal Transformers | Inductor, 33Uh, 1.65A, 20%, Power; Product Range Epcos |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | ||
| DCR | 0.0550 to 0.2200 ohms | 0.0550 ohms | ||
| Packing Method | Tape Reel | Tape and Reel |