EPCOS AG Arrays, Signal Transformers B82477D4302M900

Description
Shielded 2 Coil Inductor Array 12µH Inductance - Connected in Series 3µH Inductance - Connected in Parallel 11mOhm Max DC Resistance (DCR) - Parallel Nonstandard
Request a Quote Datasheet
Description
Shielded 2 Coil Inductor Array 12µH Inductance - Connected in Series 3µH Inductance - Connected in Parallel 11mOhm Max DC Resistance (DCR) - Parallel Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - 495-B82477D4302M900TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
495-B82477D4302M900TR-ND
Arrays, Signal Transformers 495-B82477D4302M900TR-ND
Shielded 2 Coil Inductor Array 12µH Inductance - Connected in Series 3µH Inductance - Connected in Parallel 11mOhm Max DC Resistance (DCR) - Parallel Nonstandard

Shielded 2 Coil Inductor Array 12µH Inductance - Connected in Series 3µH Inductance - Connected in Parallel 11mOhm Max DC Resistance (DCR) - Parallel Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - 495-B82477D4302M900DKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
495-B82477D4302M900DKR-ND
Arrays, Signal Transformers 495-B82477D4302M900DKR-ND
Shielded 2 Coil Inductor Array 12µH Inductance - Connected in Series 3µH Inductance - Connected in Parallel 11mOhm Max DC Resistance (DCR) - Parallel Nonstandard

Shielded 2 Coil Inductor Array 12µH Inductance - Connected in Series 3µH Inductance - Connected in Parallel 11mOhm Max DC Resistance (DCR) - Parallel Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - 495-B82477D4302M900CT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
495-B82477D4302M900CT-ND
Arrays, Signal Transformers 495-B82477D4302M900CT-ND
Shielded 2 Coil Inductor Array 12µH Inductance - Connected in Series 3µH Inductance - Connected in Parallel 11mOhm Max DC Resistance (DCR) - Parallel Nonstandard

Shielded 2 Coil Inductor Array 12µH Inductance - Connected in Series 3µH Inductance - Connected in Parallel 11mOhm Max DC Resistance (DCR) - Parallel Nonstandard

Buy Now Datasheet
Power Inductor, 3Uh, Shielded, 5.84A Rohs Compliant Epcos - 28AK7805 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 3Uh, Shielded, 5.84A Rohs Compliant Epcos
28AK7805
Power Inductor, 3Uh, Shielded, 5.84A Rohs Compliant Epcos 28AK7805
POWER INDUCTOR, 3UH, SHIELDED, 5.84A ROHS COMPLIANT: YES

POWER INDUCTOR, 3UH, SHIELDED, 5.84A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82477D4302M900TR-ND 28AK7805
Product Name Arrays, Signal Transformers Power Inductor, 3Uh, Shielded, 5.84A Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Inductance Tolerance 20 (+/- %)
DCR 0.0110 to 0.0440 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3171-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-9N7 0402DC-9N7XJRW , 0402DC-9N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details