EPCOS AG Automotive 22uH 100KHz 3.11A Inductor and Choke B82477D4223M900

Description
Inductor Power Shielded Wirewound 22uH 20% 100KHz Ferrite 3.11A 0.078Ohm DCR Automotive AEC-Q200 T/R Product overview: B82477D4223M900 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uH, 100KHz, 3.11A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 22uH, 100KHz, 3.11A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477D4223M900 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 22uH 20% 100KHz Ferrite 3.11A 0.078Ohm DCR Automotive AEC-Q200 T/R Product overview: B82477D4223M900 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uH, 100KHz, 3.11A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 22uH, 100KHz, 3.11A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477D4223M900 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 22uH 100KHz 3.11A Inductor and Choke - 71-B82477D4223M900 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 22uH 100KHz 3.11A Inductor and Choke
71-B82477D4223M900
Automotive 22uH 100KHz 3.11A Inductor and Choke 71-B82477D4223M900
Inductor Power Shielded Wirewound 22uH 20% 100KHz Ferrite 3.11A 0.078Ohm DCR Automotive AEC-Q200 T/R Product overview: B82477D4223M900 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uH, 100KHz, 3.11A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 22uH, 100KHz, 3.11A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477D4223M900 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 22uH 20% 100KHz Ferrite 3.11A 0.078Ohm DCR Automotive AEC-Q200 T/R Product overview: B82477D4223M900 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uH, 100KHz, 3.11A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 22uH, 100KHz, 3.11A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477D4223M900 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Arrays, Signal Transformers - 495-B82477D4223M900CT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
495-B82477D4223M900CT-ND
Arrays, Signal Transformers 495-B82477D4223M900CT-ND
Shielded 2 Coil Inductor Array 88µH Inductance - Connected in Series 22µH Inductance - Connected in Parallel 39mOhm Max DC Resistance (DCR) - Parallel Nonstandard

Shielded 2 Coil Inductor Array 88µH Inductance - Connected in Series 22µH Inductance - Connected in Parallel 39mOhm Max DC Resistance (DCR) - Parallel Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - 495-B82477D4223M900TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
495-B82477D4223M900TR-ND
Arrays, Signal Transformers 495-B82477D4223M900TR-ND
Shielded 2 Coil Inductor Array 88µH Inductance - Connected in Series 22µH Inductance - Connected in Parallel 39mOhm Max DC Resistance (DCR) - Parallel Nonstandard

Shielded 2 Coil Inductor Array 88µH Inductance - Connected in Series 22µH Inductance - Connected in Parallel 39mOhm Max DC Resistance (DCR) - Parallel Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - 495-B82477D4223M900DKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
495-B82477D4223M900DKR-ND
Arrays, Signal Transformers 495-B82477D4223M900DKR-ND
Shielded 2 Coil Inductor Array 88µH Inductance - Connected in Series 22µH Inductance - Connected in Parallel 39mOhm Max DC Resistance (DCR) - Parallel Nonstandard

Shielded 2 Coil Inductor Array 88µH Inductance - Connected in Series 22µH Inductance - Connected in Parallel 39mOhm Max DC Resistance (DCR) - Parallel Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Arrays, Signal Transformers
1003955-B82477D4223M900
Inductors, Coils, Chokes - Arrays, Signal Transformers 1003955-B82477D4223M900
Win Source Part Number: 1003955-B82477D4223M 900 Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: B82477D4*M900 Package: Tape & Reel Shielding: Shielded Standard Package: 350 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Height: 0.335" (8.50mm) Number of Coils: 2 Inductance - Connected In Series: 88 µH Inductance - Connected In Parallel: 22 µH Current Rating - Series: 3.11 A Current Saturation - Parallel: 4.5 A Current Saturation - Series: 2.25 A DC Resistance (DCR) - Parallel: 39mOhm Max DC Resistance (DCR) - Series: 156mOhm Max Package / Case: Nonstandard Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Mfr: EPCOS - TDK Electronics Other Names: 495-B82477D4223M900D KR,495-B82477D4223M9 00TR,495-B82477D4223 M900CT,B82477D4223M9

Win Source Part Number: 1003955-B82477D4223M900
Category: Inductors, Coils, Chokes>Arrays, Signal Transformers
Series: B82477D4*M900
Package: Tape & Reel
Shielding: Shielded
Standard Package: 350
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Height: 0.335" (8.50mm)
Number of Coils: 2
Inductance - Connected In Series: 88 µH
Inductance - Connected In Parallel: 22 µH
Current Rating - Series: 3.11 A
Current Saturation - Parallel: 4.5 A
Current Saturation - Series: 2.25 A
DC Resistance (DCR) - Parallel: 39mOhm Max
DC Resistance (DCR) - Series: 156mOhm Max
Package / Case: Nonstandard
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.8000
Mfr: EPCOS - TDK Electronics
Other Names: 495-B82477D4223M900DKR,495-B82477D4223M900TR,495-B82477D4223M900CT,B82477D4223M9

Buy Now Datasheet
Power Inductor, 22Uh, Shielded, 3.11A Rohs Compliant Epcos - 28AK7804 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 22Uh, Shielded, 3.11A Rohs Compliant Epcos
28AK7804
Power Inductor, 22Uh, Shielded, 3.11A Rohs Compliant Epcos 28AK7804
POWER INDUCTOR, 22UH, SHIELDED, 3.11A ROHS COMPLIANT: YES

POWER INDUCTOR, 22UH, SHIELDED, 3.11A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82477D4223M900 495-B82477D4223M900CT-ND 1003955-B82477D4223M900 28AK7804
Product Name Automotive 22uH 100KHz 3.11A Inductor and Choke Arrays, Signal Transformers Inductors, Coils, Chokes - Arrays, Signal Transformers Power Inductor, 22Uh, Shielded, 3.11A Rohs Compliant Epcos
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Power
Core Material Ferrite
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Packing Method Tape and Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J562SAL4TCT-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1620142 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2800 microH
Lead Style Radial; Radial
View Details
Common Mode Chokes - 486-5720-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details