EPCOS AG Automotive 22uH 100KHz 2.8A Inductor and Choke B82477D4223M000

Description
Inductor Power Shielded Wirewound 22uH 20% 100KHz Ferrite 2.8A 0.078Ohm DCR T/R Automotive AEC-Q200 Product overview: B82477D4223M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uH, 100KHz, 2.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 22uH, 100KHz, 2.8A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477D4223M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 22uH 20% 100KHz Ferrite 2.8A 0.078Ohm DCR T/R Automotive AEC-Q200 Product overview: B82477D4223M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uH, 100KHz, 2.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 22uH, 100KHz, 2.8A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477D4223M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 22uH 100KHz 2.8A Inductor and Choke - 71-B82477D4223M000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 22uH 100KHz 2.8A Inductor and Choke
71-B82477D4223M000
Automotive 22uH 100KHz 2.8A Inductor and Choke 71-B82477D4223M000
Inductor Power Shielded Wirewound 22uH 20% 100KHz Ferrite 2.8A 0.078Ohm DCR T/R Automotive AEC-Q200 Product overview: B82477D4223M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uH, 100KHz, 2.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 22uH, 100KHz, 2.8A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477D4223M000 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 22uH 20% 100KHz Ferrite 2.8A 0.078Ohm DCR T/R Automotive AEC-Q200 Product overview: B82477D4223M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uH, 100KHz, 2.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 22uH, 100KHz, 2.8A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82477D4223M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Arrays, Signal Transformers - 495-76645-2-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
495-76645-2-ND
Arrays, Signal Transformers 495-76645-2-ND
Shielded 2 Coil Inductor Array 88µH Inductance - Connected in Series 22µH Inductance - Connected in Parallel 39mOhm Max DC Resistance (DCR) - Parallel Nonstandard

Shielded 2 Coil Inductor Array 88µH Inductance - Connected in Series 22µH Inductance - Connected in Parallel 39mOhm Max DC Resistance (DCR) - Parallel Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - 495-76645-1-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
495-76645-1-ND
Arrays, Signal Transformers 495-76645-1-ND
Shielded 2 Coil Inductor Array 88µH Inductance - Connected in Series 22µH Inductance - Connected in Parallel 39mOhm Max DC Resistance (DCR) - Parallel Nonstandard

Shielded 2 Coil Inductor Array 88µH Inductance - Connected in Series 22µH Inductance - Connected in Parallel 39mOhm Max DC Resistance (DCR) - Parallel Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - 495-76645-6-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
495-76645-6-ND
Arrays, Signal Transformers 495-76645-6-ND
Shielded 2 Coil Inductor Array 88µH Inductance - Connected in Series 22µH Inductance - Connected in Parallel 39mOhm Max DC Resistance (DCR) - Parallel Nonstandard

Shielded 2 Coil Inductor Array 88µH Inductance - Connected in Series 22µH Inductance - Connected in Parallel 39mOhm Max DC Resistance (DCR) - Parallel Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Arrays, Signal Transformers - B82477D4223M000
912689-B82477D4223M000
Arrays, Signal Transformers - B82477D4223M000 912689-B82477D4223M000
Manufacturer: EPCOS (TDK) Win Source Part Number: 912689-B82477D4223M0 00 Series: B82477D4 Operating Temperature Range: -55°C ~ 150°C Features: Shielded Coil Inductor Array Inductance - Connected in Series Inductance - Connected in Parallel 39mOhm Max DC Resistance (DCR) - Parallel Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 350 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: B82477D4223M-ND, 495-76645-1, B82477D4223M, 495-76645-6, 495-76645-2, B82477D4223M000-ND

Manufacturer: EPCOS (TDK)
Win Source Part Number: 912689-B82477D4223M000
Series: B82477D4
Operating Temperature Range: -55°C ~ 150°C
Features: Shielded Coil Inductor Array Inductance - Connected in Series Inductance - Connected in Parallel 39mOhm Max DC Resistance (DCR) - Parallel Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 350
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: B82477D4223M-ND, 495-76645-1, B82477D4223M, 495-76645-6, 495-76645-2, B82477D4223M000-ND

Buy Now Datasheet
Inductor, 2X22Uh, 2.05A, 20%, Power; Product Range Epcos - 55W2273 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2X22Uh, 2.05A, 20%, Power; Product Range Epcos
55W2273
Inductor, 2X22Uh, 2.05A, 20%, Power; Product Range Epcos 55W2273
INDUCTOR, 2X22UH, 2.05A, 20%, POWER; Product Range:B82477D4 Series; Inductance, Parallel:22µH; RMS Current - Parallel:2.8A; Saturation Current - Parallel:4.5A; Coupled Inductor Case:12.5mm x 12.5mm x 8.5mm; DC Resistance Max - RoHS Compliant: Yes

INDUCTOR, 2X22UH, 2.05A, 20%, POWER; Product Range:B82477D4 Series; Inductance, Parallel:22µH; RMS Current - Parallel:2.8A; Saturation Current - Parallel:4.5A; Coupled Inductor Case:12.5mm x 12.5mm x 8.5mm; DC Resistance Max - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82477D4223M000 495-76645-2-ND 912689-B82477D4223M000 55W2273
Product Name Automotive 22uH 100KHz 2.8A Inductor and Choke Arrays, Signal Transformers Arrays, Signal Transformers - B82477D4223M000 Inductor, 2X22Uh, 2.05A, 20%, Power; Product Range Epcos
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Power
Core Material Ferrite
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Packing Method Tape and Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 1048404 - RS Components, Ltd.
Specs
Application Common Mode Choke
Inductance Range 4700 microH
Rated DC Current 200 milliamps
View Details
0603AF Ferrite Chip Inductors - 0603AF-201 0603AF-201XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-D22D-034K-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details