EPCOS AG Arrays, Signal Transformers B82477D4103M900

Description
Shielded 2 Coil Inductor Array 40µH Inductance - Connected in Series 10µH Inductance - Connected in Parallel 21mOhm Max DC Resistance (DCR) - Parallel Nonstandard
Request a Quote Datasheet
Description
Shielded 2 Coil Inductor Array 40µH Inductance - Connected in Series 10µH Inductance - Connected in Parallel 21mOhm Max DC Resistance (DCR) - Parallel Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - 495-B82477D4103M900CT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
495-B82477D4103M900CT-ND
Arrays, Signal Transformers 495-B82477D4103M900CT-ND
Shielded 2 Coil Inductor Array 40µH Inductance - Connected in Series 10µH Inductance - Connected in Parallel 21mOhm Max DC Resistance (DCR) - Parallel Nonstandard

Shielded 2 Coil Inductor Array 40µH Inductance - Connected in Series 10µH Inductance - Connected in Parallel 21mOhm Max DC Resistance (DCR) - Parallel Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - 495-B82477D4103M900DKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
495-B82477D4103M900DKR-ND
Arrays, Signal Transformers 495-B82477D4103M900DKR-ND
Shielded 2 Coil Inductor Array 40µH Inductance - Connected in Series 10µH Inductance - Connected in Parallel 21mOhm Max DC Resistance (DCR) - Parallel Nonstandard

Shielded 2 Coil Inductor Array 40µH Inductance - Connected in Series 10µH Inductance - Connected in Parallel 21mOhm Max DC Resistance (DCR) - Parallel Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - 495-B82477D4103M900TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
495-B82477D4103M900TR-ND
Arrays, Signal Transformers 495-B82477D4103M900TR-ND
Shielded 2 Coil Inductor Array 40µH Inductance - Connected in Series 10µH Inductance - Connected in Parallel 21mOhm Max DC Resistance (DCR) - Parallel Nonstandard

Shielded 2 Coil Inductor Array 40µH Inductance - Connected in Series 10µH Inductance - Connected in Parallel 21mOhm Max DC Resistance (DCR) - Parallel Nonstandard

Buy Now Datasheet
Power Inductor, 10Uh, Shielded, 4.54A Rohs Compliant Epcos - 28AK7800 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 10Uh, Shielded, 4.54A Rohs Compliant Epcos
28AK7800
Power Inductor, 10Uh, Shielded, 4.54A Rohs Compliant Epcos 28AK7800
POWER INDUCTOR, 10UH, SHIELDED, 4.54A ROHS COMPLIANT: YES

POWER INDUCTOR, 10UH, SHIELDED, 4.54A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82477D4103M900CT-ND 28AK7800
Product Name Arrays, Signal Transformers Power Inductor, 10Uh, Shielded, 4.54A Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Inductance Tolerance 20 (+/- %)
DCR 0.0210 to 0.0840 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R22M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.5060 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2183JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details