Shielded 2 Coil Inductor Array 18.8µH Inductance - Connected in Series 4.7µH Inductance - Connected in Parallel 9mOhm Max DC Resistance (DCR) - Parallel Nonstandard
Shielded 2 Coil Inductor Array 18.8µH Inductance - Connected in Series 4.7µH Inductance - Connected in Parallel 9mOhm Max DC Resistance (DCR) - Parallel Nonstandard
Shielded 2 Coil Inductor Array 18.8µH Inductance - Connected in Series 4.7µH Inductance - Connected in Parallel 9mOhm Max DC Resistance (DCR) - Parallel Nonstandard
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 495-B82477C6472M603DKR-ND |
| Product Name | Arrays, Signal Transformers |
| Operating Temperature | -55 to 150 C (-67 to 302 F) |
| Mounting Option | Surface Mount Technology |
| Inductance Tolerance | 20 (+/- %) |