EPCOS AG Fixed Inductors B82476B1682M100

Description
6.8µH Unshielded Wirewound Inductor 4.8A 21mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Unshielded Wirewound Inductor 4.8A 21mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-5841-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5841-6-ND
Fixed Inductors 495-5841-6-ND
6.8µH Unshielded Wirewound Inductor 4.8A 21mOhm Max Nonstandard

6.8µH Unshielded Wirewound Inductor 4.8A 21mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-5841-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5841-2-ND
Fixed Inductors 495-5841-2-ND
6.8µH Unshielded Wirewound Inductor 4.8A 21mOhm Max Nonstandard

6.8µH Unshielded Wirewound Inductor 4.8A 21mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-5841-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5841-1-ND
Fixed Inductors 495-5841-1-ND
6.8µH Unshielded Wirewound Inductor 4.8A 21mOhm Max Nonstandard

6.8µH Unshielded Wirewound Inductor 4.8A 21mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, B82476B1 Series, 6.8 H, 20%, Unshielded, 0.021 Ohm, 4.8 A Rohs Compliant Epcos - 99W2449 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, B82476B1 Series, 6.8 H, 20%, Unshielded, 0.021 Ohm, 4.8 A Rohs Compliant Epcos
99W2449
Surface Mount Power Inductor, B82476B1 Series, 6.8 H, 20%, Unshielded, 0.021 Ohm, 4.8 A Rohs Compliant Epcos 99W2449
Surface Mount Power Inductor, B82476B1 Series, 6.8 H, 20%, Unshielded, 0.021 ohm, 4.8 A RoHS Compliant: Yes

Surface Mount Power Inductor, B82476B1 Series, 6.8 H, 20%, Unshielded, 0.021 ohm, 4.8 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-5841-6-ND 99W2449
Product Name Fixed Inductors Surface Mount Power Inductor, B82476B1 Series, 6.8 H, 20%, Unshielded, 0.021 Ohm, 4.8 A Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-39N 0402CS-39NXJRW , 0402CS-39NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2184JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - KQ1008TTE2R2G - 997347-KQ1008TTE2R2G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details