EPCOS AG Fixed Inductors B82476B1473M100

Description
47µH Unshielded Wirewound Inductor 1.95A 120mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Unshielded Wirewound Inductor 1.95A 120mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-5839-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5839-6-ND
Fixed Inductors 495-5839-6-ND
47µH Unshielded Wirewound Inductor 1.95A 120mOhm Max Nonstandard

47µH Unshielded Wirewound Inductor 1.95A 120mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-5839-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5839-1-ND
Fixed Inductors 495-5839-1-ND
47µH Unshielded Wirewound Inductor 1.95A 120mOhm Max Nonstandard

47µH Unshielded Wirewound Inductor 1.95A 120mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-5839-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5839-2-ND
Fixed Inductors 495-5839-2-ND
47µH Unshielded Wirewound Inductor 1.95A 120mOhm Max Nonstandard

47µH Unshielded Wirewound Inductor 1.95A 120mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, B82476B1 Series, 47 H, 20%, Unshielded, 0.12 Ohm, 1.95 A Rohs Compliant Epcos - 99W2447 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, B82476B1 Series, 47 H, 20%, Unshielded, 0.12 Ohm, 1.95 A Rohs Compliant Epcos
99W2447
Surface Mount Power Inductor, B82476B1 Series, 47 H, 20%, Unshielded, 0.12 Ohm, 1.95 A Rohs Compliant Epcos 99W2447
Surface Mount Power Inductor, B82476B1 Series, 47 H, 20%, Unshielded, 0.12 ohm, 1.95 A RoHS Compliant: Yes

Surface Mount Power Inductor, B82476B1 Series, 47 H, 20%, Unshielded, 0.12 ohm, 1.95 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-5839-6-ND 99W2447
Product Name Fixed Inductors Surface Mount Power Inductor, B82476B1 Series, 47 H, 20%, Unshielded, 0.12 Ohm, 1.95 A Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX1005 - 102K Series SMD Power Shielded Inductors - AX1005-102K - Triad Magnetics
Specs
Technology Standard
DCR 0.0032 ohms
Rated DC Current 220 milliamps
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2162SUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details