330µH Unshielded Wirewound Inductor 650mA 810mOhm Max Nonstandard
330µH Unshielded Wirewound Inductor 650mA 810mOhm Max Nonstandard
330µH Unshielded Wirewound Inductor 650mA 810mOhm Max Nonstandard
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 495-5837-1-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 150 C (-67 to 302 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound |
| Configuration | Fixed |