220µH Unshielded Wirewound Inductor 880mA 530mOhm Max Nonstandard
220µH Unshielded Wirewound Inductor 880mA 530mOhm Max Nonstandard
Surface Mount Power Inductor, B82476B1 Series, 220 H, 20%, Unshielded, 0.53 ohm, 880 mA RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 495-5834-2-ND | 99W2442 |
| Product Name | Fixed Inductors | Surface Mount Power Inductor, B82476B1 Series, 220 H, 20%, Unshielded, 0.53 Ohm, 880 Ma Rohs Compliant Epcos |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) |