EPCOS AG Fixed Inductors B82476B1154M100

Description
150µH Unshielded Wirewound Inductor 1.1A 330mOhm Max Nonstandard
Request a Quote Datasheet
Description
150µH Unshielded Wirewound Inductor 1.1A 330mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-5831-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5831-1-ND
Fixed Inductors 495-5831-1-ND
150µH Unshielded Wirewound Inductor 1.1A 330mOhm Max Nonstandard

150µH Unshielded Wirewound Inductor 1.1A 330mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-5831-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5831-6-ND
Fixed Inductors 495-5831-6-ND
150µH Unshielded Wirewound Inductor 1.1A 330mOhm Max Nonstandard

150µH Unshielded Wirewound Inductor 1.1A 330mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-5831-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5831-2-ND
Fixed Inductors 495-5831-2-ND
150µH Unshielded Wirewound Inductor 1.1A 330mOhm Max Nonstandard

150µH Unshielded Wirewound Inductor 1.1A 330mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, B82476B1 Series, 150 H, 20%, Unshielded, 0.33 Ohm, 1.1 A Rohs Compliant Epcos - 99W2439 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, B82476B1 Series, 150 H, 20%, Unshielded, 0.33 Ohm, 1.1 A Rohs Compliant Epcos
99W2439
Surface Mount Power Inductor, B82476B1 Series, 150 H, 20%, Unshielded, 0.33 Ohm, 1.1 A Rohs Compliant Epcos 99W2439
Surface Mount Power Inductor, B82476B1 Series, 150 H, 20%, Unshielded, 0.33 ohm, 1.1 A RoHS Compliant: Yes

Surface Mount Power Inductor, B82476B1 Series, 150 H, 20%, Unshielded, 0.33 ohm, 1.1 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-5831-1-ND 99W2439
Product Name Fixed Inductors Surface Mount Power Inductor, B82476B1 Series, 150 H, 20%, Unshielded, 0.33 Ohm, 1.1 A Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B21B-1N3L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 1712-3627322520150KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details