EPCOS AG Fixed Inductors B82476B1153M100

Description
15µH Unshielded Wirewound Inductor 3.4A 40mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Unshielded Wirewound Inductor 3.4A 40mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-5830-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5830-2-ND
Fixed Inductors 495-5830-2-ND
15µH Unshielded Wirewound Inductor 3.4A 40mOhm Max Nonstandard

15µH Unshielded Wirewound Inductor 3.4A 40mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-5830-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5830-1-ND
Fixed Inductors 495-5830-1-ND
15µH Unshielded Wirewound Inductor 3.4A 40mOhm Max Nonstandard

15µH Unshielded Wirewound Inductor 3.4A 40mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, B82476B1 Series, 15 H, 20%, Unshielded, 0.04 Ohm, 3.4 A Rohs Compliant Epcos - 99W2438 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, B82476B1 Series, 15 H, 20%, Unshielded, 0.04 Ohm, 3.4 A Rohs Compliant Epcos
99W2438
Surface Mount Power Inductor, B82476B1 Series, 15 H, 20%, Unshielded, 0.04 Ohm, 3.4 A Rohs Compliant Epcos 99W2438
Surface Mount Power Inductor, B82476B1 Series, 15 H, 20%, Unshielded, 0.04 ohm, 3.4 A RoHS Compliant: Yes

Surface Mount Power Inductor, B82476B1 Series, 15 H, 20%, Unshielded, 0.04 ohm, 3.4 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-5830-2-ND 99W2438
Product Name Fixed Inductors Surface Mount Power Inductor, B82476B1 Series, 15 H, 20%, Unshielded, 0.04 Ohm, 3.4 A Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0700 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2223JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details