EPCOS AG Fixed Inductors B82476B1152M100

Description
1.5µH Unshielded Wirewound Inductor 6.9A 9mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.5µH Unshielded Wirewound Inductor 6.9A 9mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-5829-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5829-2-ND
Fixed Inductors 495-5829-2-ND
1.5µH Unshielded Wirewound Inductor 6.9A 9mOhm Max Nonstandard

1.5µH Unshielded Wirewound Inductor 6.9A 9mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, B82476B1 Series, 1.5 H, 20%, Unshielded, 9000 Ohm, 6.9 A Rohs Compliant Epcos - 99W2437 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, B82476B1 Series, 1.5 H, 20%, Unshielded, 9000 Ohm, 6.9 A Rohs Compliant Epcos
99W2437
Surface Mount Power Inductor, B82476B1 Series, 1.5 H, 20%, Unshielded, 9000 Ohm, 6.9 A Rohs Compliant Epcos 99W2437
Surface Mount Power Inductor, B82476B1 Series, 1.5 H, 20%, Unshielded, 9000 ohm, 6.9 A RoHS Compliant: Yes

Surface Mount Power Inductor, B82476B1 Series, 1.5 H, 20%, Unshielded, 9000 ohm, 6.9 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-5829-2-ND 99W2437
Product Name Fixed Inductors Surface Mount Power Inductor, B82476B1 Series, 1.5 H, 20%, Unshielded, 9000 Ohm, 6.9 A Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-16N 0402CS-16NXJRW , 0402CS-16NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.5060 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DKFP-C22C-1N6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details