EPCOS AG Fixed Inductors B82476B1104M100

Description
100µH Unshielded Wirewound Inductor 1.4A 230mOhm Max Nonstandard
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 1.4A 230mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-5827-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5827-1-ND
Fixed Inductors 495-5827-1-ND
100µH Unshielded Wirewound Inductor 1.4A 230mOhm Max Nonstandard

100µH Unshielded Wirewound Inductor 1.4A 230mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-5827-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5827-2-ND
Fixed Inductors 495-5827-2-ND
100µH Unshielded Wirewound Inductor 1.4A 230mOhm Max Nonstandard

100µH Unshielded Wirewound Inductor 1.4A 230mOhm Max Nonstandard

Buy Now Datasheet
Automotive 100uH 100KHz 1.4A Inductor and Choke - 71-B82476B1104M100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 100uH 100KHz 1.4A Inductor and Choke
71-B82476B1104M100
Automotive 100uH 100KHz 1.4A Inductor and Choke 71-B82476B1104M100
Inductor Power Unshielded Wirewound 100uH 20% 100KHz Ferrite 1.4A 0.23Ohm DCR T/R Automotive AEC-Q200 Product overview: B82476B1104M100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100uH, 100KHz, 1.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 100uH, 100KHz, 1.4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82476B1104M100 can be used for catalog matching and distributor lookup.

Inductor Power Unshielded Wirewound 100uH 20% 100KHz Ferrite 1.4A 0.23Ohm DCR T/R Automotive AEC-Q200 Product overview: B82476B1104M100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100uH, 100KHz, 1.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 100uH, 100KHz, 1.4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82476B1104M100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Power Inductor, B82476B1 Series, 100 H, 20%, Unshielded, 0.23 Ohm, 1.4 A Rohs Compliant Epcos - 99W2435 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, B82476B1 Series, 100 H, 20%, Unshielded, 0.23 Ohm, 1.4 A Rohs Compliant Epcos
99W2435
Surface Mount Power Inductor, B82476B1 Series, 100 H, 20%, Unshielded, 0.23 Ohm, 1.4 A Rohs Compliant Epcos 99W2435
Surface Mount Power Inductor, B82476B1 Series, 100 H, 20%, Unshielded, 0.23 ohm, 1.4 A RoHS Compliant: Yes

Surface Mount Power Inductor, B82476B1 Series, 100 H, 20%, Unshielded, 0.23 ohm, 1.4 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-5827-1-ND 71-B82476B1104M100 99W2435
Product Name Fixed Inductors Automotive 100uH 100KHz 1.4A Inductor and Choke Surface Mount Power Inductor, B82476B1 Series, 100 H, 20%, Unshielded, 0.23 Ohm, 1.4 A Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TTER47J - 979207-KQ0805TTER47J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
4.7uH 100KHz 13.5A Inductor and Choke - 71-DQ1280-4R7M - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 4.7 microH
Inductance Tolerance 20 (+/- %)
Molded / Shielded Shielded
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details