EPCOS AG Fixed Inductors B82476B1102M100

Description
1µH Unshielded Wirewound Inductor 7.5A 8mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Unshielded Wirewound Inductor 7.5A 8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-5825-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5825-2-ND
Fixed Inductors 495-5825-2-ND
1µH Unshielded Wirewound Inductor 7.5A 8mOhm Max Nonstandard

1µH Unshielded Wirewound Inductor 7.5A 8mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, B82476B1 Series, 1 H, 20%, Unshielded, 8000 Ohm, 7.5 A Rohs Compliant Epcos - 99W2433 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, B82476B1 Series, 1 H, 20%, Unshielded, 8000 Ohm, 7.5 A Rohs Compliant Epcos
99W2433
Surface Mount Power Inductor, B82476B1 Series, 1 H, 20%, Unshielded, 8000 Ohm, 7.5 A Rohs Compliant Epcos 99W2433
Surface Mount Power Inductor, B82476B1 Series, 1 H, 20%, Unshielded, 8000 ohm, 7.5 A RoHS Compliant: Yes

Surface Mount Power Inductor, B82476B1 Series, 1 H, 20%, Unshielded, 8000 ohm, 7.5 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-5825-2-ND 99W2433
Product Name Fixed Inductors Surface Mount Power Inductor, B82476B1 Series, 1 H, 20%, Unshielded, 8000 Ohm, 7.5 A Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Rod Core Inductor - RC-11 - Triad Magnetics
Specs
Technology Standard
Inductance Range 75 microH
DCR 0.0700 ohms
View Details
3 suppliers
Power Inductors - ECS-HCMPI-0503Q-1R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers