EPCOS AG Fixed Inductors - B82476A1473M000 B82476A1473M000

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 863248-B82476A1473M0 00 Series: B82476A1 Operating Temperature Range: -55°C ~ 150°C Features: Unshielded Wirewound Inductor 120mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 750 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 495-2691-6, 495-2691-1, 495-2691-2, B82476A1473M
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 863248-B82476A1473M0 00 Series: B82476A1 Operating Temperature Range: -55°C ~ 150°C Features: Unshielded Wirewound Inductor 120mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 750 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 495-2691-6, 495-2691-1, 495-2691-2, B82476A1473M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - B82476A1473M000
863248-B82476A1473M000
Fixed Inductors - B82476A1473M000 863248-B82476A1473M000
Manufacturer: EPCOS (TDK) Win Source Part Number: 863248-B82476A1473M0 00 Series: B82476A1 Operating Temperature Range: -55°C ~ 150°C Features: Unshielded Wirewound Inductor 120mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 750 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 495-2691-6, 495-2691-1, 495-2691-2, B82476A1473M

Manufacturer: EPCOS (TDK)
Win Source Part Number: 863248-B82476A1473M000
Series: B82476A1
Operating Temperature Range: -55°C ~ 150°C
Features: Unshielded Wirewound Inductor 120mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 750
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 495-2691-6, 495-2691-1, 495-2691-2, B82476A1473M

Buy Now Datasheet
47uH 100KHz 1.8A Inductor and Choke - 71-B82476A1473M000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47uH 100KHz 1.8A Inductor and Choke
71-B82476A1473M000
47uH 100KHz 1.8A Inductor and Choke 71-B82476A1473M000
Inductor Power Unshielded Wirewound 47uH 20% 100KHz Ferrite 1.8A 0.12Ohm DCR T/R Product overview: B82476A1473M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uH, 100KHz, 1.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47uH, 100KHz, 1.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82476A1473M000 can be used for catalog matching and distributor lookup.

Inductor Power Unshielded Wirewound 47uH 20% 100KHz Ferrite 1.8A 0.12Ohm DCR T/R Product overview: B82476A1473M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uH, 100KHz, 1.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47uH, 100KHz, 1.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82476A1473M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-2691-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2691-2-ND
Fixed Inductors 495-2691-2-ND
47µH Unshielded Wirewound Inductor 1.8A 120mOhm Max Nonstandard

47µH Unshielded Wirewound Inductor 1.8A 120mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-2691-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2691-1-ND
Fixed Inductors 495-2691-1-ND
47µH Unshielded Wirewound Inductor 1.8A 120mOhm Max Nonstandard

47µH Unshielded Wirewound Inductor 1.8A 120mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-2691-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2691-6-ND
Fixed Inductors 495-2691-6-ND
47µH Unshielded Wirewound Inductor 1.8A 120mOhm Max Nonstandard

47µH Unshielded Wirewound Inductor 1.8A 120mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 47Uh, 1.8A, 20%; Inductance Epcos - 06J0895 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 47Uh, 1.8A, 20%; Inductance Epcos
06J0895
Power Inductor, 47Uh, 1.8A, 20%; Inductance Epcos 06J0895
POWER INDUCTOR, 47UH, 1.8A, 20%; Inductance:47µH; DC Resistance Max:0.12ohm; Self Resonant Frequency:-; DC Current Rating:1.8A; Product Range:B82476A1 Series; Inductance Tolerance:± 10%; Inductor Construction:Unshiel ded RoHS Compliant: Yes

POWER INDUCTOR, 47UH, 1.8A, 20%; Inductance:47µH; DC Resistance Max:0.12ohm; Self Resonant Frequency:-; DC Current Rating:1.8A; Product Range:B82476A1 Series; Inductance Tolerance:± 10%; Inductor Construction:Unshielded RoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, B82476A1 Series, 47 H, 20%, Unshielded, 0.12 Ohm, 1.8 A Rohs Compliant Epcos - 94W7803 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, B82476A1 Series, 47 H, 20%, Unshielded, 0.12 Ohm, 1.8 A Rohs Compliant Epcos
94W7803
Surface Mount Power Inductor, B82476A1 Series, 47 H, 20%, Unshielded, 0.12 Ohm, 1.8 A Rohs Compliant Epcos 94W7803
Surface Mount Power Inductor, B82476A1 Series, 47 H, 20%, Unshielded, 0.12 ohm, 1.8 A RoHS Compliant: Yes

Surface Mount Power Inductor, B82476A1 Series, 47 H, 20%, Unshielded, 0.12 ohm, 1.8 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 863248-B82476A1473M000 71-B82476A1473M000 495-2691-2-ND 06J0895 94W7803
Product Name Fixed Inductors - B82476A1473M000 47uH 100KHz 1.8A Inductor and Choke Fixed Inductors Power Inductor, 47Uh, 1.8A, 20%; Inductance Epcos Surface Mount Power Inductor, B82476A1 Series, 47 H, 20%, Unshielded, 0.12 Ohm, 1.8 A Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Technology Wirewound Power
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Tolerance 20 (+/- %) 20 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R10-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Smoothing Filter Chokes - C-1X - Triad Magnetics
Specs
Inductance Range 1.50E7 microH
Rated DC Current 20 milliamps
DCR 1000 ohms
View Details
4 suppliers
Fixed Inductors - 1674-CL1008-J184JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details