Inductor Power Unshielded Wirewound 15uH 20% 100KHz Ferrite 3.1A 0.04Ohm DCR T/R Product overview: B82476A1153M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uH, 100KHz, 3.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15uH, 100KHz, 3.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82476A1153M can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 71-B82476A1153M |
| Product Name | 15uH 100KHz 3.1A Inductor and Choke |
| Mounting Option | Surface Mount |
| Technology | Power |
| Core Material | Ferrite |