EPCOS AG Fixed Inductors B82476A1105M000

Description
1mH Unshielded Wirewound Inductor 300mA 2.15Ohm Max Nonstandard
Request a Quote Datasheet
Description
1mH Unshielded Wirewound Inductor 300mA 2.15Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-76643-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-76643-2-ND
Fixed Inductors 495-76643-2-ND
1mH Unshielded Wirewound Inductor 300mA 2.15Ohm Max Nonstandard

1mH Unshielded Wirewound Inductor 300mA 2.15Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-76643-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-76643-1-ND
Fixed Inductors 495-76643-1-ND
1mH Unshielded Wirewound Inductor 300mA 2.15Ohm Max Nonstandard

1mH Unshielded Wirewound Inductor 300mA 2.15Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 495-76643-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J102SAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567603P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0068 microH
DCR 0.5000 ohms
View Details
Common Mode Chokes - 486-DKFP-A21A-D64M-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details