EPCOS AG Fixed Inductors B82475M1683K000

Description
68µH Unshielded Wirewound Inductor 1.11A 220mOhm Max Nonstandard
Request a Quote Datasheet
Description
68µH Unshielded Wirewound Inductor 1.11A 220mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82475M1683K000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82475M1683K000-ND
Fixed Inductors B82475M1683K000-ND
68µH Unshielded Wirewound Inductor 1.11A 220mOhm Max Nonstandard

68µH Unshielded Wirewound Inductor 1.11A 220mOhm Max Nonstandard

Buy Now Datasheet
SMD 68UH 1.11A 220MOHM Inductor and Choke - 71-B82475M1683K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 68UH 1.11A 220MOHM Inductor and Choke
71-B82475M1683K000
SMD 68UH 1.11A 220MOHM Inductor and Choke 71-B82475M1683K000
FIXED IND 68UH 1.11A 220MOHM SMD Product overview: B82475M1683K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 1.11A, 220MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 1.11A, 220MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82475M1683K000 can be used for catalog matching and distributor lookup.

FIXED IND 68UH 1.11A 220MOHM SMD Product overview: B82475M1683K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 1.11A, 220MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 1.11A, 220MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82475M1683K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1164209-B82475M1683K000
Inductors, Coils, Chokes - Fixed Inductors 1164209-B82475M1683K000
Win Source Part Number: 1164209-B82475M1683K 000 Category: Inductors, Coils, Chokes>Fixed Inductors Series: B82475M1 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 68 µH Height - Seated (Max): 0.228" (5.80mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±10% Ratings: AEC-Q200 Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 220mOhm Max Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.409" L x 0.370" W (10.40mm x 9.40mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.11 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: EPCOS - TDK Electronics Other Names: B82475M1683K-ND,B824 75M1683K Current - Saturation (Isat): 1.2A

Win Source Part Number: 1164209-B82475M1683K000
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: B82475M1
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 68 µH
Height - Seated (Max): 0.228" (5.80mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±10%
Ratings: AEC-Q200
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 220mOhm Max
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.409" L x 0.370" W (10.40mm x 9.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.11 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: EPCOS - TDK Electronics
Other Names: B82475M1683K-ND,B82475M1683K
Current - Saturation (Isat): 1.2A

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number B82475M1683K000-ND 71-B82475M1683K000 1164209-B82475M1683K000
Product Name Fixed Inductors SMD 68UH 1.11A 220MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2475JAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 1-2176086-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0082 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
026011C (0703) Ceramic Chip Inductors - 026011C-22N 026011C-22NXJRW , 026011C-22NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details