EPCOS AG Fixed Inductors B82475M1104K000

Description
100µH Unshielded Wirewound Inductor 970mA 350mOhm Max Nonstandard
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 970mA 350mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82475M1104K000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82475M1104K000-ND
Fixed Inductors B82475M1104K000-ND
100µH Unshielded Wirewound Inductor 970mA 350mOhm Max Nonstandard

100µH Unshielded Wirewound Inductor 970mA 350mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number B82475M1104K000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE47NJ - 974342-KQ0805TTE47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-68N 026011C-68NXJRW , 026011C-68NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 1674-CL1008-2564JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers