FIXED IND 470UH 420MA 1.48OHM SM Product overview: B82475A1474K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 420MA, 1.48OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 420MA, 1.48OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82475A1474K000 can be used for catalog matching and distributor lookup.
470µH Unshielded Wirewound Inductor 420mA 1.48Ohm Max Nonstandard
Win Source Part Number: 1177869-B82475A1474K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: B82475A1
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 470 µH
Height - Seated (Max): 0.228" (5.80mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 1.48Ohm Max
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.409" L x 0.370" W (10.40mm x 9.40mm)
Alternative Parts (Cross-Reference): B82475-A1474-K000;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 420 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: EPCOS - TDK Electronics
Other Names: B82475A1474K-ND,B824
Current - Saturation (Isat): 450mA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-B82475A1474K000 | B82475A1474K000-ND | 1177869-B82475A1474K000 |
| Product Name | 470UH 420MA 1.48OHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite |
| Inductance Range | 470 microH | 470 microH |