EPCOS AG Fixed Inductors B82475A1224K000

Description
220µH Unshielded Wirewound Inductor 660mA 730mOhm Max Nonstandard
Request a Quote Datasheet
Description
220µH Unshielded Wirewound Inductor 660mA 730mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82475A1224K000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82475A1224K000-ND
Fixed Inductors B82475A1224K000-ND
220µH Unshielded Wirewound Inductor 660mA 730mOhm Max Nonstandard

220µH Unshielded Wirewound Inductor 660mA 730mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, B82475A1 Series, 220 H, 10%, Wirewound, 0.73 Ohm, 660 Ma Rohs Compliant Epcos - 33P6656 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, B82475A1 Series, 220 H, 10%, Wirewound, 0.73 Ohm, 660 Ma Rohs Compliant Epcos
33P6656
Surface Mount Power Inductor, B82475A1 Series, 220 H, 10%, Wirewound, 0.73 Ohm, 660 Ma Rohs Compliant Epcos 33P6656
Surface Mount Power Inductor, B82475A1 Series, 220 H, 10%, Wirewound, 0.73 ohm, 660 mA RoHS Compliant: Yes

Surface Mount Power Inductor, B82475A1 Series, 220 H, 10%, Wirewound, 0.73 ohm, 660 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number B82475A1224K000-ND 33P6656
Product Name Fixed Inductors Surface Mount Power Inductor, B82475A1 Series, 220 H, 10%, Wirewound, 0.73 Ohm, 660 Ma Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-6N8 026011C-6N8XJRW , 026011C-6N8XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-1R5MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0805-J475JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - KQ1008TER27K - 1067839-KQ1008TER27K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.2700 microH
Rated DC Current 690 milliamps
View Details