EPCOS AG Fixed Inductors B82475A1104K000

Description
FIXED IND 100UH 970MA 350 MOHM
Request a Quote Datasheet
Description
FIXED IND 100UH 970MA 350 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82475A1104K000CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 100UH 970MA 350 MOHM

FIXED IND 100UH 970MA 350 MOHM

Buy Now Datasheet
Fixed Inductors - 495-B82475A1104K000TR-ND - DigiKey
Thief River Falls, MN, United States
100µH Unshielded Wirewound Inductor 970mA 350mOhm Max Nonstandard

100µH Unshielded Wirewound Inductor 970mA 350mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-B82475A1104K000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 100UH 970MA 350 MOHM

FIXED IND 100UH 970MA 350 MOHM

Buy Now Datasheet
Surface Mount Power Inductor, B82475A1 Series, 100 H, 10%, Wirewound, 0.35 Ohm, 970 Ma Rohs Compliant Epcos - 33P6652 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, B82475A1 Series, 100 H, 10%, Wirewound, 0.35 Ohm, 970 Ma Rohs Compliant Epcos
33P6652
Surface Mount Power Inductor, B82475A1 Series, 100 H, 10%, Wirewound, 0.35 Ohm, 970 Ma Rohs Compliant Epcos 33P6652
Surface Mount Power Inductor, B82475A1 Series, 100 H, 10%, Wirewound, 0.35 ohm, 970 mA RoHS Compliant: Yes

Surface Mount Power Inductor, B82475A1 Series, 100 H, 10%, Wirewound, 0.35 ohm, 970 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82475A1104K000CT-ND 33P6652
Product Name Fixed Inductors Surface Mount Power Inductor, B82475A1 Series, 100 H, 10%, Wirewound, 0.35 Ohm, 970 Ma Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0603TTE68NJ - 1150862-KQ0603TTE68NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Power Inductors - ECS-MPI4040R3-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers