EPCOS AG Fixed Inductors B82473M1683K000

Description
68µH Unshielded Wirewound Inductor 850mA 280mOhm Max Nonstandard
Request a Quote Datasheet
Description
68µH Unshielded Wirewound Inductor 850mA 280mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82473M1683K000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82473M1683K000-ND
Fixed Inductors B82473M1683K000-ND
68µH Unshielded Wirewound Inductor 850mA 280mOhm Max Nonstandard

68µH Unshielded Wirewound Inductor 850mA 280mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, B82473M1 Series, 68 H, 10%, Wirewound, 0.28 Ohm, 850 Ma Rohs Compliant Epcos - 63W3685 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, B82473M1 Series, 68 H, 10%, Wirewound, 0.28 Ohm, 850 Ma Rohs Compliant Epcos
63W3685
Surface Mount Power Inductor, B82473M1 Series, 68 H, 10%, Wirewound, 0.28 Ohm, 850 Ma Rohs Compliant Epcos 63W3685
Surface Mount Power Inductor, B82473M1 Series, 68 H, 10%, Wirewound, 0.28 ohm, 850 mA RoHS Compliant: Yes

Surface Mount Power Inductor, B82473M1 Series, 68 H, 10%, Wirewound, 0.28 ohm, 850 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number B82473M1683K000-ND 63W3685
Product Name Fixed Inductors Surface Mount Power Inductor, B82473M1 Series, 68 H, 10%, Wirewound, 0.28 Ohm, 850 Ma Rohs Compliant Epcos
Operating Temperature -50 to 150 C (-58 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2106JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Leaded Inductors - 1620202 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Q Factor 55
View Details
Common Mode Chokes - 486-3099-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers