EPCOS AG Automotive 47uH 100KHz 1.1A Inductor and Choke B82473M1473K000

Description
Inductor Power Molded Wirewound 47uH 10% 100KHz Ferrite 1.1A 0.18Ohm DCR T/R Automotive AEC-Q200 Product overview: B82473M1473K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47uH, 100KHz, 1.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 47uH, 100KHz, 1.1A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82473M1473K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Molded Wirewound 47uH 10% 100KHz Ferrite 1.1A 0.18Ohm DCR T/R Automotive AEC-Q200 Product overview: B82473M1473K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47uH, 100KHz, 1.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 47uH, 100KHz, 1.1A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82473M1473K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 47uH 100KHz 1.1A Inductor and Choke - 71-B82473M1473K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 47uH 100KHz 1.1A Inductor and Choke
71-B82473M1473K000
Automotive 47uH 100KHz 1.1A Inductor and Choke 71-B82473M1473K000
Inductor Power Molded Wirewound 47uH 10% 100KHz Ferrite 1.1A 0.18Ohm DCR T/R Automotive AEC-Q200 Product overview: B82473M1473K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47uH, 100KHz, 1.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 47uH, 100KHz, 1.1A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82473M1473K000 can be used for catalog matching and distributor lookup.

Inductor Power Molded Wirewound 47uH 10% 100KHz Ferrite 1.1A 0.18Ohm DCR T/R Automotive AEC-Q200 Product overview: B82473M1473K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47uH, 100KHz, 1.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 47uH, 100KHz, 1.1A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82473M1473K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-B82473M1473K000CT-ND - DigiKey
Thief River Falls, MN, United States
47µH Unshielded Wirewound Inductor 1.1A 180mOhm Max Nonstandard

47µH Unshielded Wirewound Inductor 1.1A 180mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-B82473M1473K000DKR-ND - DigiKey
Thief River Falls, MN, United States
47µH Unshielded Wirewound Inductor 1.1A 180mOhm Max Nonstandard

47µH Unshielded Wirewound Inductor 1.1A 180mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-B82473M1473K000TR-ND - DigiKey
Thief River Falls, MN, United States
47µH Unshielded Wirewound Inductor 1.1A 180mOhm Max Nonstandard

47µH Unshielded Wirewound Inductor 1.1A 180mOhm Max Nonstandard

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1329581-B82473M1473K000 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1329581-B82473M1473K000
Inductors, Coils, Chokes - Fixed Inductors 1329581-B82473M1473K000
Manufacturer: EPCOS - TDK Electronics Win Source Part Number: 1329581-B82473M1473K 000 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.327" L x 0.287" W (8.30mm x 7.30mm) Inductance: 47 µH Height - Seated (Max): 0.217" (5.50mm) Standard Package: 1,000 Mounting: Surface Mount Tolerance: ±10% Ratings: AEC-Q200 Material - Core: Ferrite DC Resistance (DCR): 180mOhm Max Temperature Range - Operating: -50°C ~ 150°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.1 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 495-B82473M1473K000T R,B82473M1473K,495-B 82473M1473K000DKR,B8 2473M1473K-ND,B82473 M1473K000-ND,495-B82 473M1473K000CT Current - Saturation (Isat): 1.2A RoHS Status: ROHS3 Compliant

Manufacturer: EPCOS - TDK Electronics
Win Source Part Number: 1329581-B82473M1473K000
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.327" L x 0.287" W (8.30mm x 7.30mm)
Inductance: 47 µH
Height - Seated (Max): 0.217" (5.50mm)
Standard Package: 1,000
Mounting: Surface Mount
Tolerance: ±10%
Ratings: AEC-Q200
Material - Core: Ferrite
DC Resistance (DCR): 180mOhm Max
Temperature Range - Operating: -50°C ~ 150°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.1 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 495-B82473M1473K000TR,B82473M1473K,495-B82473M1473K000DKR,B82473M1473K-ND,B82473M1473K000-ND,495-B82473M1473K000CT
Current - Saturation (Isat): 1.2A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82473M1473K000 495-B82473M1473K000CT-ND 1329581-B82473M1473K000
Product Name Automotive 47uH 100KHz 1.1A Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Power Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Packing Method Tape and Reel Tape Reel Tape Reel; Reel - TR
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
E - Core Common Mode Inductor - CME2425-6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 16000 to ? microH
DCR 0.5000 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2332SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details