EPCOS AG Fixed Inductors B82473M1224K000

Description
220µH Unshielded Wirewound Inductor 490mA 960mOhm Max Nonstandard
Request a Quote Datasheet
Description
220µH Unshielded Wirewound Inductor 490mA 960mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82473M1224K000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82473M1224K000-ND
Fixed Inductors B82473M1224K000-ND
220µH Unshielded Wirewound Inductor 490mA 960mOhm Max Nonstandard

220µH Unshielded Wirewound Inductor 490mA 960mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - B82473M1224K000
863245-B82473M1224K000
Fixed Inductors - B82473M1224K000 863245-B82473M1224K000
Manufacturer: EPCOS (TDK) Win Source Part Number: 863245-B82473M1224K0 00 Series: B82473M1 Operating Temperature Range: -50°C ~ 150°C Features: 220 µH Unshielded Wirewound Inductor 490 mA 960mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: B82473M1224K, B82473M1224K-ND

Manufacturer: EPCOS (TDK)
Win Source Part Number: 863245-B82473M1224K000
Series: B82473M1
Operating Temperature Range: -50°C ~ 150°C
Features: 220 µH Unshielded Wirewound Inductor 490 mA 960mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: B82473M1224K, B82473M1224K-ND

Buy Now Datasheet
220UH 490MA 960MOHM Inductor and Choke - 71-B82473M1224K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220UH 490MA 960MOHM Inductor and Choke
71-B82473M1224K000
220UH 490MA 960MOHM Inductor and Choke 71-B82473M1224K000
FIXED IND 220UH 490MA 960MOHM SM Product overview: B82473M1224K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 490MA, 960MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 490MA, 960MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82473M1224K000 can be used for catalog matching and distributor lookup.

FIXED IND 220UH 490MA 960MOHM SM Product overview: B82473M1224K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 490MA, 960MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 490MA, 960MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82473M1224K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number B82473M1224K000-ND 863245-B82473M1224K000 71-B82473M1224K000
Product Name Fixed Inductors Fixed Inductors - B82473M1224K000 220UH 490MA 960MOHM Inductor and Choke
Operating Temperature -50 to 150 C (-58 to 302 F) -50 to 150 C (-58 to 302 F) -50 to 150 C (-58 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201CT (0603) Low Profile Chip Inductors - 0201CT-6N8 0201CT-6N8XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.0930 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3-108-431-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details