EPCOS AG Fixed Inductors B82473M1223K000

Description
22µH Unshielded Wirewound Inductor 1.5A 110mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Unshielded Wirewound Inductor 1.5A 110mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82473M1223K000TR-ND - DigiKey
Thief River Falls, MN, United States
22µH Unshielded Wirewound Inductor 1.5A 110mOhm Max Nonstandard

22µH Unshielded Wirewound Inductor 1.5A 110mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-B82473M1223K000CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 22UH 1.5A 110 MOHM SMD

FIXED IND 22UH 1.5A 110 MOHM SMD

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - B82473M1223K000
1150891-B82473M1223K000
Fixed Inductors - B82473M1223K000 1150891-B82473M1223K000
Manufacturer: EPCOS (TDK) Win Source Part Number: 1150891-B82473M1223K 000 Manufacturer Homepage: www.epcos.com Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient

Manufacturer: EPCOS (TDK)
Win Source Part Number: 1150891-B82473M1223K000
Manufacturer Homepage: www.epcos.com
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient

Buy Now
SMD 22UH 1.5A 110 MOHM Inductor and Choke - 71-B82473M1223K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 1.5A 110 MOHM Inductor and Choke
71-B82473M1223K000
SMD 22UH 1.5A 110 MOHM Inductor and Choke 71-B82473M1223K000
FIXED IND 22UH 1.5A 110 MOHM SMD Product overview: B82473M1223K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.5A, 110 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.5A, 110 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82473M1223K000 can be used for catalog matching and distributor lookup.

FIXED IND 22UH 1.5A 110 MOHM SMD Product overview: B82473M1223K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.5A, 110 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.5A, 110 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82473M1223K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Power Inductor, B82473M1 Series, 22 H, 10%, Wirewound, 0.11 Ohm, 1.5 A Rohs Compliant Epcos - 63W5807 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, B82473M1 Series, 22 H, 10%, Wirewound, 0.11 Ohm, 1.5 A Rohs Compliant Epcos
63W5807
Surface Mount Power Inductor, B82473M1 Series, 22 H, 10%, Wirewound, 0.11 Ohm, 1.5 A Rohs Compliant Epcos 63W5807
Surface Mount Power Inductor, B82473M1 Series, 22 H, 10%, Wirewound, 0.11 ohm, 1.5 A RoHS Compliant: Yes

Surface Mount Power Inductor, B82473M1 Series, 22 H, 10%, Wirewound, 0.11 ohm, 1.5 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82473M1223K000TR-ND 1150891-B82473M1223K000 71-B82473M1223K000 63W5807
Product Name Fixed Inductors Fixed Inductors - B82473M1223K000 SMD 22UH 1.5A 110 MOHM Inductor and Choke Surface Mount Power Inductor, B82473M1 Series, 22 H, 10%, Wirewound, 0.11 Ohm, 1.5 A Rohs Compliant Epcos
Operating Temperature -50 to 150 C (-58 to 302 F) -50 to 150 C (-58 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2393JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 2126038P - RS Components, Ltd.
Specs
Inductance Range 82 microH
Rated DC Current 540 milliamps
Standards and Certifications RoHS
View Details
Fixed Inductors - 486-3116-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details