EPCOS AG Fixed Inductors B82473M1153K000

Description
15µH Unshielded Wirewound Inductor 1.8A 90mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Unshielded Wirewound Inductor 1.8A 90mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82473M1153K000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82473M1153K000-ND
Fixed Inductors B82473M1153K000-ND
15µH Unshielded Wirewound Inductor 1.8A 90mOhm Max Nonstandard

15µH Unshielded Wirewound Inductor 1.8A 90mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, B82473M1 Series, 15 H, 10%, Wirewound, 0.09 Ohm, 1.8 A Rohs Compliant Epcos - 63W5805 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, B82473M1 Series, 15 H, 10%, Wirewound, 0.09 Ohm, 1.8 A Rohs Compliant Epcos
63W5805
Surface Mount Power Inductor, B82473M1 Series, 15 H, 10%, Wirewound, 0.09 Ohm, 1.8 A Rohs Compliant Epcos 63W5805
Surface Mount Power Inductor, B82473M1 Series, 15 H, 10%, Wirewound, 0.09 ohm, 1.8 A RoHS Compliant: Yes

Surface Mount Power Inductor, B82473M1 Series, 15 H, 10%, Wirewound, 0.09 ohm, 1.8 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number B82473M1153K000-ND 63W5805
Product Name Fixed Inductors Surface Mount Power Inductor, B82473M1 Series, 15 H, 10%, Wirewound, 0.09 Ohm, 1.8 A Rohs Compliant Epcos
Operating Temperature -50 to 150 C (-58 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET2424-013 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 9200 to 300 microH
View Details
2 suppliers
Automotive 0.1uH 150MHz 0.4A Inductor and Choke - 71-KQ0805TTER10G - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
500uH 630mA 550mOhm Inductor and Choke - 839-DSO1-175-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-9N2 0302CS-9N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details