10µH Unshielded Wirewound Inductor 2.3A 70mOhm Max Nonstandard
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | B82473M1103K000-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -50 to 150 C (-58 to 302 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound |
| Configuration | Fixed |