EPCOS AG 68uH 100KHz 0.85A Inductor and Choke B82473A1683K000

Description
Inductor Power Wirewound 68uH 10% 100KHz Ferrite 0.85A 0.28Ohm DCR T/R Product overview: B82473A1683K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uH, 100KHz, 0.85A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68uH, 100KHz, 0.85A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82473A1683K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Wirewound 68uH 10% 100KHz Ferrite 0.85A 0.28Ohm DCR T/R Product overview: B82473A1683K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uH, 100KHz, 0.85A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68uH, 100KHz, 0.85A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82473A1683K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
68uH 100KHz 0.85A Inductor and Choke - 71-B82473A1683K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
68uH 100KHz 0.85A Inductor and Choke
71-B82473A1683K000
68uH 100KHz 0.85A Inductor and Choke 71-B82473A1683K000
Inductor Power Wirewound 68uH 10% 100KHz Ferrite 0.85A 0.28Ohm DCR T/R Product overview: B82473A1683K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uH, 100KHz, 0.85A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68uH, 100KHz, 0.85A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82473A1683K000 can be used for catalog matching and distributor lookup.

Inductor Power Wirewound 68uH 10% 100KHz Ferrite 0.85A 0.28Ohm DCR T/R Product overview: B82473A1683K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uH, 100KHz, 0.85A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68uH, 100KHz, 0.85A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82473A1683K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - B82473A1683K000
1150890-B82473A1683K000
Fixed Inductors - B82473A1683K000 1150890-B82473A1683K000
Manufacturer: EPCOS (TDK) Win Source Part Number: 1150890-B82473A1683K 000 Manufacturer Homepage: www.epcos.com Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited

Manufacturer: EPCOS (TDK)
Win Source Part Number: 1150890-B82473A1683K000
Manufacturer Homepage: www.epcos.com
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited

Buy Now
Fixed Inductors - 495-77020-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77020-2-ND
Fixed Inductors 495-77020-2-ND
68µH Unshielded Wirewound Inductor 850mA 280mOhm Max Nonstandard

68µH Unshielded Wirewound Inductor 850mA 280mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-77020-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77020-6-ND
Fixed Inductors 495-77020-6-ND
68µH Unshielded Wirewound Inductor 850mA 280mOhm Max Nonstandard

68µH Unshielded Wirewound Inductor 850mA 280mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-77020-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77020-1-ND
Fixed Inductors 495-77020-1-ND
68µH Unshielded Wirewound Inductor 850mA 280mOhm Max Nonstandard

68µH Unshielded Wirewound Inductor 850mA 280mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, B82473A1 Series, 68 H, 10%, Wirewound, 0.28 Ohm, 850 Ma Rohs Compliant Epcos - 12P7298 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, B82473A1 Series, 68 H, 10%, Wirewound, 0.28 Ohm, 850 Ma Rohs Compliant Epcos
12P7298
Surface Mount Power Inductor, B82473A1 Series, 68 H, 10%, Wirewound, 0.28 Ohm, 850 Ma Rohs Compliant Epcos 12P7298
Surface Mount Power Inductor, B82473A1 Series, 68 H, 10%, Wirewound, 0.28 ohm, 850 mA RoHS Compliant: Yes

Surface Mount Power Inductor, B82473A1 Series, 68 H, 10%, Wirewound, 0.28 ohm, 850 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82473A1683K000 1150890-B82473A1683K000 495-77020-2-ND 12P7298
Product Name 68uH 100KHz 0.85A Inductor and Choke Fixed Inductors - B82473A1683K000 Fixed Inductors Surface Mount Power Inductor, B82473A1 Series, 68 H, 10%, Wirewound, 0.28 Ohm, 850 Ma Rohs Compliant Epcos
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Power Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Packing Method Tape and Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2822SUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 0402DC-2N0XJRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
Surface Mount Inductors - 2567651P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0075 microH
DCR 0.2400 ohms
View Details