EPCOS AG Fixed Inductors B82473A1104K000

Description
100µH Unshielded Wirewound Inductor 720mA 430mOhm Max Nonstandard
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 720mA 430mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-77018-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77018-2-ND
Fixed Inductors 495-77018-2-ND
100µH Unshielded Wirewound Inductor 720mA 430mOhm Max Nonstandard

100µH Unshielded Wirewound Inductor 720mA 430mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-77018-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77018-1-ND
Fixed Inductors 495-77018-1-ND
100µH Unshielded Wirewound Inductor 720mA 430mOhm Max Nonstandard

100µH Unshielded Wirewound Inductor 720mA 430mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 495-77018-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

250MHz Inductor and Choke - 71-0402CS-3N6XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0036 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - ECS-MPIL0630-220MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2275JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Inductor and Choke - 841-CZP2AFTTD600P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers