EPCOS AG Fixed Inductors B82472P6683M000

Description
68µH Shielded Wirewound Inductor 820mA 260mOhm Max Nonstandard
Request a Quote Datasheet
Description
68µH Shielded Wirewound Inductor 820mA 260mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-77101-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77101-2-ND
Fixed Inductors 495-77101-2-ND
68µH Shielded Wirewound Inductor 820mA 260mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 820mA 260mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-77101-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77101-6-ND
Fixed Inductors 495-77101-6-ND
68µH Shielded Wirewound Inductor 820mA 260mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 820mA 260mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-77101-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77101-1-ND
Fixed Inductors 495-77101-1-ND
68µH Shielded Wirewound Inductor 820mA 260mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 820mA 260mOhm Max Nonstandard

Buy Now Datasheet
SMD 68UH 820MA 260MOHM Inductor and Choke - 71-B82472P6683M000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 68UH 820MA 260MOHM Inductor and Choke
71-B82472P6683M000
SMD 68UH 820MA 260MOHM Inductor and Choke 71-B82472P6683M000
FIXED IND 68UH 820MA 260MOHM SMD Product overview: B82472P6683M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 820MA, 260MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 820MA, 260MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82472P6683M000 can be used for catalog matching and distributor lookup.

FIXED IND 68UH 820MA 260MOHM SMD Product overview: B82472P6683M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 820MA, 260MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 820MA, 260MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82472P6683M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-77101-2-ND 71-B82472P6683M000
Product Name Fixed Inductors SMD 68UH 820MA 260MOHM Inductor and Choke
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201CT (0603) Low Profile Chip Inductors - 0201CT-2N4 0201CT-2N4XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.4200 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKIH-3252-40D5-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details