EPCOS AG Fixed Inductors B82472P6474M000

Description
470µH Shielded Wirewound Inductor 290mA 2Ohm Max Nonstandard
Request a Quote Datasheet
Description
470µH Shielded Wirewound Inductor 290mA 2Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-77099-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77099-2-ND
Fixed Inductors 495-77099-2-ND
470µH Shielded Wirewound Inductor 290mA 2Ohm Max Nonstandard

470µH Shielded Wirewound Inductor 290mA 2Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-77099-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77099-1-ND
Fixed Inductors 495-77099-1-ND
470µH Shielded Wirewound Inductor 290mA 2Ohm Max Nonstandard

470µH Shielded Wirewound Inductor 290mA 2Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-77099-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77099-6-ND
Fixed Inductors 495-77099-6-ND
470µH Shielded Wirewound Inductor 290mA 2Ohm Max Nonstandard

470µH Shielded Wirewound Inductor 290mA 2Ohm Max Nonstandard

Buy Now Datasheet
SMD 470UH 290MA 2 OHM Inductor and Choke - 71-B82472P6474M000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 470UH 290MA 2 OHM Inductor and Choke
71-B82472P6474M000
SMD 470UH 290MA 2 OHM Inductor and Choke 71-B82472P6474M000
FIXED IND 470UH 290MA 2 OHM SMD Product overview: B82472P6474M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UH, 290MA, 2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 470UH, 290MA, 2 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82472P6474M000 can be used for catalog matching and distributor lookup.

FIXED IND 470UH 290MA 2 OHM SMD Product overview: B82472P6474M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UH, 290MA, 2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 470UH, 290MA, 2 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82472P6474M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Power Inductor, B82472P6 Series, 470 H, 20%, Shielded, 2 Ohm, 290 Ma Rohs Compliant Epcos - 80P3741 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, B82472P6 Series, 470 H, 20%, Shielded, 2 Ohm, 290 Ma Rohs Compliant Epcos
80P3741
Surface Mount Power Inductor, B82472P6 Series, 470 H, 20%, Shielded, 2 Ohm, 290 Ma Rohs Compliant Epcos 80P3741
Surface Mount Power Inductor, B82472P6 Series, 470 H, 20%, Shielded, 2 ohm, 290 mA RoHS Compliant: Yes

Surface Mount Power Inductor, B82472P6 Series, 470 H, 20%, Shielded, 2 ohm, 290 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-77099-2-ND 71-B82472P6474M000 80P3741
Product Name Fixed Inductors SMD 470UH 290MA 2 OHM Inductor and Choke Surface Mount Power Inductor, B82472P6 Series, 470 H, 20%, Shielded, 2 Ohm, 290 Ma Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 3-2176637-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 220 microH
View Details
2 suppliers
Fixed Inductors - KQ0805TTER47J - 979207-KQ0805TTER47J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
Common Mode Chokes - DKIH-3352-16D5-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-101R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0500 ohms
View Details
2 suppliers