EPCOS AG Fixed Inductors B82472P6472M000

Description
4.7µH Shielded Wirewound Inductor 2.5A 33mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 2.5A 33mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-75340-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-75340-2-ND
Fixed Inductors 495-75340-2-ND
4.7µH Shielded Wirewound Inductor 2.5A 33mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 2.5A 33mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-75340-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-75340-6-ND
Fixed Inductors 495-75340-6-ND
4.7µH Shielded Wirewound Inductor 2.5A 33mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 2.5A 33mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-75340-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-75340-1-ND
Fixed Inductors 495-75340-1-ND
4.7µH Shielded Wirewound Inductor 2.5A 33mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 2.5A 33mOhm Max Nonstandard

Buy Now Datasheet
Automotive 4.7uH 100KHz 2.5A Inductor and Choke - 71-B82472P6472M000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 4.7uH 100KHz 2.5A Inductor and Choke
71-B82472P6472M000
Automotive 4.7uH 100KHz 2.5A Inductor and Choke 71-B82472P6472M000
Inductor Power Shielded Wirewound 4.7uH 20% 100KHz Ferrite 2.5A 0.033Ohm DCR T/R Automotive AEC-Q200 Product overview: B82472P6472M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.7uH, 100KHz, 2.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 4.7uH, 100KHz, 2.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82472P6472M000 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 4.7uH 20% 100KHz Ferrite 2.5A 0.033Ohm DCR T/R Automotive AEC-Q200 Product overview: B82472P6472M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.7uH, 100KHz, 2.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 4.7uH, 100KHz, 2.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82472P6472M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - B82472P6472M000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
B82472P6472M000
Fixed Inductors B82472P6472M000
FIXED IND 4.7UH 2.5A 33 MOHM SMD

FIXED IND 4.7UH 2.5A 33 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-75340-2-ND 71-B82472P6472M000 B82472P6472M000
Product Name Fixed Inductors Automotive 4.7uH 100KHz 2.5A Inductor and Choke Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPIL0530-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
E - Core Common Mode Inductor - CME2425-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1050 to ? microH
DCR 0.0500 ohms
View Details
2 suppliers