EPCOS AG Fixed Inductors B82472P6334M000

Description
330µH Shielded Wirewound Inductor 330mA 1.7Ohm Max Nonstandard
Request a Quote Datasheet
Description
330µH Shielded Wirewound Inductor 330mA 1.7Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-77098-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77098-6-ND
Fixed Inductors 495-77098-6-ND
330µH Shielded Wirewound Inductor 330mA 1.7Ohm Max Nonstandard

330µH Shielded Wirewound Inductor 330mA 1.7Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-77098-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77098-2-ND
Fixed Inductors 495-77098-2-ND
330µH Shielded Wirewound Inductor 330mA 1.7Ohm Max Nonstandard

330µH Shielded Wirewound Inductor 330mA 1.7Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-77098-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77098-1-ND
Fixed Inductors 495-77098-1-ND
330µH Shielded Wirewound Inductor 330mA 1.7Ohm Max Nonstandard

330µH Shielded Wirewound Inductor 330mA 1.7Ohm Max Nonstandard

Buy Now Datasheet
Automotive 330uH 100KHz 0.33A Inductor and Choke - 71-B82472P6334M000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 330uH 100KHz 0.33A Inductor and Choke
71-B82472P6334M000
Automotive 330uH 100KHz 0.33A Inductor and Choke 71-B82472P6334M000
Inductor Power Shielded Wirewound 330uH 20% 100KHz Ferrite 0.33A 1.7Ohm DCR T/R Automotive AEC-Q200 Product overview: B82472P6334M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 330uH, 100KHz, 0.33A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 330uH, 100KHz, 0.33A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82472P6334M000 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 330uH 20% 100KHz Ferrite 0.33A 1.7Ohm DCR T/R Automotive AEC-Q200 Product overview: B82472P6334M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 330uH, 100KHz, 0.33A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 330uH, 100KHz, 0.33A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82472P6334M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-77098-6-ND 71-B82472P6334M000
Product Name Fixed Inductors Automotive 330uH 100KHz 0.33A Inductor and Choke
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.2200 ohms
View Details
2 suppliers