EPCOS AG Fixed Inductors B82472P6332M000

Description
3.3µH Shielded Wirewound Inductor 2.85A 25mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Wirewound Inductor 2.85A 25mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-77097-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77097-2-ND
Fixed Inductors 495-77097-2-ND
3.3µH Shielded Wirewound Inductor 2.85A 25mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 2.85A 25mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-77097-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77097-1-ND
Fixed Inductors 495-77097-1-ND
3.3µH Shielded Wirewound Inductor 2.85A 25mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 2.85A 25mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-77097-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77097-6-ND
Fixed Inductors 495-77097-6-ND
3.3µH Shielded Wirewound Inductor 2.85A 25mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 2.85A 25mOhm Max Nonstandard

Buy Now Datasheet
Automotive 3.3uH 100KHz 2.85A Inductor and Choke - 71-B82472P6332M000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 3.3uH 100KHz 2.85A Inductor and Choke
71-B82472P6332M000
Automotive 3.3uH 100KHz 2.85A Inductor and Choke 71-B82472P6332M000
Inductor Power Shielded Wirewound 3.3uH 20% 100KHz Ferrite 2.85A 0.025Ohm DCR T/R Automotive AEC-Q200 Product overview: B82472P6332M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3uH, 100KHz, 2.85A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 3.3uH, 100KHz, 2.85A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82472P6332M000 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 3.3uH 20% 100KHz Ferrite 2.85A 0.025Ohm DCR T/R Automotive AEC-Q200 Product overview: B82472P6332M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3uH, 100KHz, 2.85A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 3.3uH, 100KHz, 2.85A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82472P6332M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-77097-2-ND 71-B82472P6332M000
Product Name Fixed Inductors Automotive 3.3uH 100KHz 2.85A Inductor and Choke
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 237-2292-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details