EPCOS AG Fixed Inductors B82472P6224M000

Description
220µH Shielded Wirewound Inductor 430mA 880mOhm Max Nonstandard
Request a Quote Datasheet
Description
220µH Shielded Wirewound Inductor 430mA 880mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-77096-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77096-2-ND
Fixed Inductors 495-77096-2-ND
220µH Shielded Wirewound Inductor 430mA 880mOhm Max Nonstandard

220µH Shielded Wirewound Inductor 430mA 880mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-77096-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77096-1-ND
Fixed Inductors 495-77096-1-ND
220µH Shielded Wirewound Inductor 430mA 880mOhm Max Nonstandard

220µH Shielded Wirewound Inductor 430mA 880mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-77096-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77096-6-ND
Fixed Inductors 495-77096-6-ND
220µH Shielded Wirewound Inductor 430mA 880mOhm Max Nonstandard

220µH Shielded Wirewound Inductor 430mA 880mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 495-77096-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R56M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 2125964P - RS Components, Ltd.
Specs
Inductance Range 1200 microH
Rated DC Current 140 milliamps
Standards and Certifications RoHS
View Details