Inductor Power Shielded Wirewound 15uH 20% 100KHz Ferrite 1.53A 0.08Ohm DCR T/R Automotive AEC-Q200 Product overview: B82472P6153M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15uH, 100KHz, 1.53A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 15uH, 100KHz, 1.53A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82472P6153M000 can be used for catalog matching and distributor lookup.
15µH Shielded Wirewound Inductor 1.53A 80mOhm Max Nonstandard
15µH Shielded Wirewound Inductor 1.53A 80mOhm Max Nonstandard
15µH Shielded Wirewound Inductor 1.53A 80mOhm Max Nonstandard
Manufacturer: EPCOS (TDK)
Win Source Part Number: 912685-B82472P6153M0
Series: B82472P6
Operating Temperature Range: -55°C ~ 150°C
Features: Shielded Wirewound Inductor 80mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: B82472P6153M000-ND, 495-77093-6, B82472P6153M, 495-77093-2, B82472P6153M-ND, 495-77093-1
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-B82472P6153M000 | 495-77093-2-ND | 912685-B82472P6153M000 |
| Product Name | Automotive 15uH 100KHz 1.53A Inductor and Choke | Fixed Inductors | Fixed Inductors - B82472P6153M000 |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Power | Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| Packing Method | Tape and Reel | Tape Reel |