EPCOS AG Fixed Inductors B82472N6154M000

Description
150µH Shielded Wirewound Inductor 640mA 860mOhm Max Nonstandard
Request a Quote Datasheet
Description
150µH Shielded Wirewound Inductor 640mA 860mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82472N6154M000DKR-ND - DigiKey
Thief River Falls, MN, United States
150µH Shielded Wirewound Inductor 640mA 860mOhm Max Nonstandard

150µH Shielded Wirewound Inductor 640mA 860mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-B82472N6154M000TR-ND - DigiKey
Thief River Falls, MN, United States
150µH Shielded Wirewound Inductor 640mA 860mOhm Max Nonstandard

150µH Shielded Wirewound Inductor 640mA 860mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-B82472N6154M000CT-ND - DigiKey
Thief River Falls, MN, United States
150µH Shielded Wirewound Inductor 640mA 860mOhm Max Nonstandard

150µH Shielded Wirewound Inductor 640mA 860mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 495-B82472N6154M000DKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1909790P - RS Components, Ltd.
Specs
Inductance Range 0.1500 microH
DCR 0.3300 ohms
Rated DC Current 390 milliamps
View Details
Fixed Inductors - 1674-CL0603-2393JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details