EPCOS AG 68uH 100KHz 0.82A Inductor and Choke B82472G6683M000

Description
Inductor Power Shielded Wirewound 68uH 20% 100KHz Ferrite 0.82A 0.26Ohm DCR T/R Product overview: B82472G6683M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uH, 100KHz, 0.82A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68uH, 100KHz, 0.82A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82472G6683M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 68uH 20% 100KHz Ferrite 0.82A 0.26Ohm DCR T/R Product overview: B82472G6683M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uH, 100KHz, 0.82A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68uH, 100KHz, 0.82A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82472G6683M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
68uH 100KHz 0.82A Inductor and Choke - 71-B82472G6683M000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
68uH 100KHz 0.82A Inductor and Choke
71-B82472G6683M000
68uH 100KHz 0.82A Inductor and Choke 71-B82472G6683M000
Inductor Power Shielded Wirewound 68uH 20% 100KHz Ferrite 0.82A 0.26Ohm DCR T/R Product overview: B82472G6683M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uH, 100KHz, 0.82A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68uH, 100KHz, 0.82A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82472G6683M000 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 68uH 20% 100KHz Ferrite 0.82A 0.26Ohm DCR T/R Product overview: B82472G6683M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uH, 100KHz, 0.82A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68uH, 100KHz, 0.82A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82472G6683M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-B82472G6683M000DKR-ND - DigiKey
Thief River Falls, MN, United States
68µH Shielded Wirewound Inductor 820mA 260mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 820mA 260mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-B82472G6683M000CT-ND - DigiKey
Thief River Falls, MN, United States
68µH Shielded Wirewound Inductor 820mA 260mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 820mA 260mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-B82472G6683M000TR-ND - DigiKey
Thief River Falls, MN, United States
68µH Shielded Wirewound Inductor 820mA 260mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 820mA 260mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82472G6683M000 495-B82472G6683M000DKR-ND
Product Name 68uH 100KHz 0.82A Inductor and Choke Fixed Inductors
Mounting Option Surface Mount Surface Mount Technology
Technology Power
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Packing Method Tape and Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1857962 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 33 microH
Standards and Certifications RoHS
View Details