470µH Shielded Wirewound Inductor 290mA 2Ohm Max Nonstandard
470µH Shielded Wirewound Inductor 290mA 2Ohm Max Nonstandard
470µH Shielded Wirewound Inductor 290mA 2Ohm Max Nonstandard
Inductor Power Shielded Wirewound 470uH 20% 100KHz Ferrite 0.29A 2Ohm DCR T/R Product overview: B82472G6474M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uH, 100KHz, 0.29A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470uH, 100KHz, 0.29A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82472G6474M000 can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 495-75339-1-ND | 71-B82472G6474M000 |
| Product Name | Fixed Inductors | 470uH 100KHz 0.29A Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |